EN
  • EN
  • DE

CD4019BF3A

Part No CD4019BF3A
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description CD4019B-MIL CMOS QUAD AND/OR SEL / IC Channel
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number CD4019
Standard Package 23 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 576906-CD4019BF3A
Ultra Librarian 3D Model Ultra Librarian CD4019BF3A CAD Model

Description

Product Overview: Texas Instruments CD4019BF3A

The CD4019BF3A is a versatile and reliable quad AND-OR select gate integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This integrated circuit is part of the 4000 series CMOS logic family and is designed to offer both high-level digital logic gate functions and flexible combination logic in a single package.

This particular IC provides the user with four independent AND-OR select gates, each capable of performing complex logic operations. The CD4019BF3A is designed to operate with a supply voltage ranging from 3V to 18V, making it suitable for a wide range of applications, from low-voltage portable devices to more robust industrial systems. The device also features standardized symmetrical output characteristics and a high noise immunity, ensuring a reliable performance even in electrically noisy environments.

The CD4019BF3A comes in a standard 14-pin dual-inline package (DIP), which is easy to handle and integrate into various types of electronic circuits. It can be used in an array of applications including digital data processing, signal gating, logic level conversion, and as a building block for combinational logic circuits.

Key features of the CD4019BF3A include:

  • Four independent select gates (AND-OR configuration)
  • Wide operating voltage range (3V to 18V)
  • Medium-speed operation: tPHL, tPLH = 60ns (typ.) at VDD = 10V
  • Standardized symmetrical output characteristics
  • High noise immunity (NIL = 30%, NIH = 30% of VDD at VDD = 15V)
  • Low power TTL compatibility
  • Monolithic chip construction
  • Available in tube packaging for easy handling and storage

Whether you are designing a complex digital system or simply need a reliable gate function, the Texas Instruments CD4019BF3A offers the flexibility, reliability, and performance required for a broad spectrum of digital logic applications. Its robust design and compatibility with other logic families make it an excellent choice for designers looking to create efficient and cost-effective electronic solutions.

You May Also Be Interested in

Texas Instruments
IC GATE AND 1CH 2-INP 6SON / AND Gate IC 1 Channel 6-SON (1.45x1)
Lowest to $0.3453
Nexperia USA Inc.
IC BUF NON-INVERT 3.6V 48TSSOP / Buffer, Non-Inverting 4 Element 4 Bit per Element 3-State Output 48-TSSOP
Need more? Email Us
NXP / Nexperia
IC GATE NAND SCHMIT 4CH 2IN 14SO / NAND Gate IC 4 Channel Schmitt Trigger 14-SO
Need more? Email Us
Texas Instruments
16-Bit Bus Transceivers And Registers With 3-State Outputs 56-SSOP -40 to 85
Need more? Email Us
NXP / Nexperia
IC CONFIG MULT-FUNC GATE 6-XSON / Configurable Multiple Function Configurable 1 Circuit 3 Input 6-XSON, SOT886 (1.45x1)
Lowest to $0.2038
ON Semiconductor
Single 2-Input AND Gate
Lowest to $0.0919
ON Semiconductor
IC GATE OR/NOR 4INPUT ECL 32LQFP / NOR/OR Gate Configurable 4 Circuit 16 Input (4, 4, 4, 4) Input 32-LQFP (7x7)
Need more? Email Us
Toshiba Semiconductor and Storage
IC Gate Nor Quad 2INP 14-SOL
Lowest to $3.6054
Texas Instruments
Military 4-ch, 2-input, 4.5-V to 5.5-V AND gates with TTL-compatible CMOS inputs 14-CFP -55 to 125
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.4125 $52.2375
7+ $14.2872 $100.0104
11+ $13.8408 $152.2488
15+ $13.3943 $200.9145
20+ $12.9478 $258.9560
26+ $11.6084 $301.8184
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,400 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess