EN
  • EN
  • DE

CD4049BE

Part No CD4049BE
Manufacturer Texas Instruments
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1051519-CD4049BE
Categories OEM Parts(C-E)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CD4049BE CAD Model

Description

The CD4049BE is a versatile hex inverting buffer/converter designed and manufactured by Texas Instruments. This integrated circuit is part of the 4000 series CMOS (Complementary Metal-Oxide Semiconductor) logic family and is widely used in a variety of digital applications due to its high voltage level handling capability and flexibility.

Key Features

  • Logic Type: Inverter
  • Number of Circuits: Six independent inverters in one package
  • Supply Voltage Range: 3V to 18V, accommodating a wide range of applications and logic levels
  • High Voltage Type (20V Rating): Allows interfacing with high voltage signals, ideal for level-shifting applications
  • Input Current (Max): 1µA at 18V, ensuring low power consumption
  • Propagation Delay Time: 50ns at 10V, providing reliable speed performance for most standard applications
  • Operating Temperature: -55°C to +125°C, suitable for use in harsh environments

Applications

The CD4049BE is commonly used in logic level conversion, signal inversion, and as a buffer to isolate and protect other components from signal loading. Its ability to handle higher voltage signals makes it ideal for interfacing between different logic families, such as TTL (Transistor-Transistor Logic) and CMOS. Additionally, it is often found in wave-shaping circuits, signal modulators, and in the design of oscillators due to its stable characteristics.

Package and Quality

The device comes in a DIP (Dual In-line Package) form factor, which is easy to handle and suitable for through-hole mounting, making it ideal for prototyping and educational purposes. Texas Instruments ensures that the CD4049BE meets rigorous quality standards, providing reliability and performance for both commercial and industrial applications.

Conclusion

In summary, the Texas Instruments CD4049BE hex inverting buffer/converter is a reliable and flexible component that is an essential part of any electronic enthusiast's or professional's toolkit. Its ability to operate across a wide voltage range and its robust packaging make it a go-to choice for a variety of digital logic applications.

You May Also Be Interested in

TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
Holystone
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
Kemet
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
NEC
Need more? Email Us
Holystone
Need more? Email Us
TDK Corporation
Lowest to $0.2041
TDK Corporation
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess