EN
  • EN
  • DE

CD54HC221F

Part No CD54HC221F
Manufacturer Texas Instruments
Catalog Logic - Multivibrators
Description HIGH SPEEC CMOS LOGIC DUAL MONOS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Multivibrators
Mfr Texas Instruments
Series 54HC
Package Tube
Product Status Active
Logic Type Monostable
Independent Circuits 2
Schmitt Trigger Input Yes
Propagation Delay 18 ns
Current - Output High, Low 5.2mA, 5.2mA
Voltage - Supply 2 V ~ 6 V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Through Hole
Package / Case 16-CDIP (0.300", 7.62mm)
Supplier Device Package 16-CDIP
Standard Package 1 pcs
MSL Level Not Applicable
Win Source Part Number 577254-CD54HC221F
Ultra Librarian 3D Model Ultra Librarian CD54HC221F CAD Model

Description

Overview of Texas Instruments CD54HC221F

The CD54HC221F is a high-performance, monolithic dual monostable multivibrator from Texas Instruments, designed for use in a wide range of applications. This integrated circuit is part of the HC family, which features logic functions built using silicon-gate CMOS (Complementary Metal-Oxide-Semiconductor) technology. The CD54HC221F offers a robust solution for generating precise time delays or timing pulses, making it an ideal choice for timing, pulse shaping, and signal processing applications.

Key Features

  • High-Speed Performance: The CD54HC221F operates at a high speed, ensuring that it can handle fast signal transitions and timing requirements.
  • Low Power Consumption: As a CMOS device, it has a significantly low power consumption, which is crucial for battery-operated and power-sensitive applications.
  • Wide Operating Voltage Range: This device can operate within a voltage range of 2V to 6V, providing flexibility in various system designs.
  • Dual Monostable Multivibrator: The dual configuration allows for two independent timing operations within a single package, saving space and reducing complexity in circuit design.
  • Stable Timing Characteristics: The timing intervals for the CD54HC221F are determined by external resistor and capacitor networks, allowing for precise control over timing parameters.
  • Retriggerable and Non-retriggerable Operation: The device supports both retriggerable and non-retriggerable modes, offering versatility in the generation of output pulses.

Applications

The CD54HC221F is suitable for a variety of applications, including but not limited to:

  • Timing circuits
  • Pulse generation
  • Pulse width modulation (PWM)
  • Sequential logic
  • Waveform shaping

Reliability and Quality

Texas Instruments' commitment to quality ensures that the CD54HC221F meets the industry standards for reliability and performance. This device is available in a ceramic flat package, providing robust environmental protection for enhanced durability.

Whether you are designing consumer electronics, automotive systems, or industrial controls, the CD54HC221F from Texas Instruments offers a reliable and efficient solution for your timing and pulse generation needs.

You May Also Be Interested in

NXP / Nexperia
Monostable/astable multivibrator
Need more? Email Us
Analog Devices Inc.
TIMERBLOX: MONO PULSE GEN (ONE S
Lowest to $5.4410
Analog Devices Inc.
Monostable Multivibrator TimerBlox: Mono Pulse Gen (One Shot)
Need more? Email Us
Nexperia USA Inc.
IC MMV 2-CIR 14-NS 16-SO
Need more? Email Us
ON Semiconductor
Monostable Multivibrator
Lowest to $2.3539
Nexperia USA Inc.
IC MULTIVIBRATOR 35NS 16TSSOP
Lowest to $0.8259
Nexperia USA Inc.
IC MULTIVIBRATOR 5.3NS 8TSSOP
Lowest to $0.4286
Analog Devices Inc.
IC MULTIVIBRATOR 11NS 6DFN
Lowest to $10.1866
Texas Instruments
IC MMV 2-CIR 100-NS 16-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.4020 $61.2060
6+ $16.7401 $100.4406
10+ $16.2169 $162.1690
13+ $15.6938 $204.0194
17+ $15.1707 $257.9019
23+ $13.6013 $312.8299
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,700 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess