EN
  • EN
  • DE

CD54HC4015F3A

Part No CD54HC4015F3A
Manufacturer Texas Instruments
Catalog Logic - Shift Registers
Description HIGH SPEED CMOS LOGIC DUAL 4-STA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Shift Registers
Mfr Texas Instruments
Series 54HC
Package Tube
Product Status Active
Logic Type Shift Register
Output Type Non-Inverted
Number of Elements 2
Number of Bits per Element 4
Function Serial to Parallel
Voltage - Supply 2V ~ 6V
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Through Hole
Package / Case 16-CDIP (0.300", 7.62mm)
Supplier Device Package 16-CDIP
Standard Package 1 pcs
MSL Level Not Applicable
Win Source Part Number 577278-CD54HC4015F3A
Ultra Librarian 3D Model Ultra Librarian CD54HC4015F3A CAD Model

Description

Product Overview: CD54HC4015F3A

The CD54HC4015F3A is a high-speed CMOS logic 4-Stage Static Shift Register manufactured by Texas Instruments, designed for exceptional performance in a wide range of applications. This integrated circuit is part of the HC family, known for combining the high noise immunity of CMOS with the speed capabilities comparable to Low Power Schottky TTL circuits.

Key Features

  • Logic Type: 4-Stage Static Shift Register
  • Supply Voltage Range: 2V to 6V, accommodating a variety of logic level requirements and ensuring compatibility with both TTL and CMOS logic.
  • High-Speed Operation: The CD54HC4015F3A is capable of fast shift operations, making it suitable for high-speed data manipulation and signal processing tasks.
  • Output Drive Capability: Capable of driving up to 10 LSTTL loads, which allows for direct interfacing with numerous digital components without the need for additional buffering.
  • Low Power Consumption: The device has a low power consumption characteristic of CMOS integrated circuits, making it ideal for battery-powered and energy-efficient applications.

Applications

The CD54HC4015F3A is versatile and can be used in a variety of digital applications, including:

  • Serial-to-parallel data conversion
  • Sequential logic operations
  • Signal processing
  • Data storage and transfer
  • Automotive systems
  • Communication systems

Quality and Reliability

As with all Texas Instruments products, the CD54HC4015F3A is manufactured to the highest quality standards. Its robust design ensures reliable operation even under harsh conditions, making it suitable for industrial and automotive applications where reliability is paramount.

Package and Mounting

The device is offered in a ceramic flat package, which provides excellent thermal and mechanical characteristics. This package is suitable for through-hole mounting techniques, which are preferred for applications requiring sturdy and durable connections.

In conclusion, the CD54HC4015F3A from Texas Instruments is a reliable and high-performance shift register that meets the demands of modern digital electronics with its high-speed operation, low power consumption, and broad voltage compatibility. Its application flexibility and robust design make it an excellent choice for designers looking for a dependable and efficient shift register solution.

You May Also Be Interested in

Texas Instruments
IC 16BIT SERIAL SHIFT REG 24SOIC / Shift Shift Register 1 Element 16 Bit 24-SOIC
Lowest to $43.5091
UTC
TSSOP-16 Shift Registers RoHS
Lowest to $0.1456
Texas Instruments
IC SHIFT REGISTER 8BIT 16-SSOP / Shift Shift Register 1 Element 8 Bit 16-SSOP
Lowest to $0.4494
UTC
2V~6V 35mA 14ns@6V,50pF Serial-to-Parallel or Serial SOP-16 Shift Registers RoHS
Lowest to $0.0874
Texas Instruments
IC 8-BIT SHFT REG W/OUT 16SO / Shift Shift Register 1 Element 8 Bit 16-SO
Need more? Email Us
Texas Instruments
IC REGISTR PAR-LOAD 8BIT 16TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Need more? Email Us
Texas Instruments
IC REGISTR PAR-LOAD 8BIT 16TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Lowest to $0.5935
Microchip Technology
IC SR PUSH-PULL 32BIT 44-PLCC
Need more? Email Us
Texas Instruments
IC UNIV SHIFT/STORAGE 3OUT 20SO / Shift Shift Register 1 Element 8 Bit 20-SO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $93.6527 $93.6527
2+ $90.6317 $181.2634
3+ $87.6106 $262.8318
4+ $78.5474 $314.1896
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess