The CD74HC11E is a high-speed CMOS logic triple 3-input AND gate integrated circuit, designed and manufactured by the renowned semiconductor company, Texas Instruments (TI). This IC is part of the HC family, which signifies the high-speed CMOS technology it is built upon. The CD74HC11E is known for its robust performance and versatility in a wide range of electronic applications.
Key Features
- Logic Type: Triple 3-input AND Gate
- Operating Voltage: 2V to 6V
- Output Current: 5.2 mA
- Package / Case: 14-DIP (0.300", 7.62mm)
- Mounting Type: Through Hole
- Temperature Operating Range: -55°C to 125°C
- Logic Family: HC
- Fabrication Technology: CMOS
Performance and Quality
The CD74HC11E boasts a balanced propagation delay and transition times, which ensures fast and reliable operation across its full operating voltage range. It is characterized for operation from -55°C to 125°C, making it suitable for demanding environments and ensuring reliable performance in both commercial and industrial applications. The device also features low input current, which minimizes power consumption and makes it ideal for battery-operated equipment.
Applications
With its triple 3-input AND gate configuration, the CD74HC11E is an essential component in digital logic circuits and can be used in a variety of applications, including:
- Logic gate functions in CPUs and microcontrollers
- Control systems
- Interface circuitry
- Signal processing
- Complex logic network implementation
Reliability and Support
As a product of Texas Instruments, the CD74HC11E comes with the assurance of high-quality manufacturing processes and rigorous testing to meet industry standards. TI provides comprehensive technical support and documentation, including datasheets, application notes, and design resources, to facilitate the integration of the CD74HC11E into your projects.