EN
  • EN
  • DE

CD74HC4538MG4

Part No CD74HC4538MG4
Manufacturer Texas Instruments
Catalog Logic - Multivibrators
Description IC MULTIVIBRATOR 21NS 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Multivibrators
Mfr Texas Instruments
Series 74HC
Package Tube
Product Status Discontinued
Logic Type Monostable
Independent Circuits 2
Schmitt Trigger Input Yes
Propagation Delay 21 ns
Current - Output High, Low 5.2mA, 5.2mA
Voltage - Supply 2 V ~ 6 V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number 74HC4538
Standard Package 40 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 577620-CD74HC4538MG4
Ultra Librarian 3D Model Ultra Librarian CD74HC4538MG4 CAD Model

Description

The CD74HC4538MG4 is a high-speed, dual retriggerable, precision monostable multivibrator IC designed and manufactured by Texas Instruments. As a member of the high-performance CMOS (HC) logic family, this device showcases the perfect blend of speed and power efficiency, making it an ideal choice for a wide array of digital applications. This integrated circuit is specifically engineered to produce accurate and reliable timing pulses with the flexibility of retriggerable operation.

Key Features:

  • Logic Type: Monostable Multivibrator - The device is designed to generate a single pulse when triggered by an input signal.
  • Retriggerable Functionality: Provides the ability to produce new output pulses without waiting for the completion of the previous pulse cycle, enhancing the versatility of the device in various timing applications.
  • Dual Channels: Contains two independent channels, allowing for the implementation of two separate timing tasks simultaneously.
  • High-Speed Performance: As part of the CMOS logic family, it ensures swift response times suitable for high-speed operations.
  • Supply Voltage Range: Operates across a wide voltage range from 2V to 6V, accommodating various power supply requirements.
  • Output Pulse Width Range: The pulse width is adjustable through external RC network, offering a wide range of timing intervals.
  • Temperature Stability: The pulse width variation due to temperature fluctuations is minimal, ensuring consistent performance across different environmental conditions.
  • Package: The IC is available in an SOIC-16 package, which is suitable for surface-mount technology (SMT) and occupies minimal board space.

Applications:

The CD74HC4538MG4 is used in a variety of applications, including but not limited to timing circuits, pulse generation, delayed timing, and as a pulse width modulator. Its precision and reliability make it a preferred choice in telecommunications, data processing, computers, instrumentation, and control systems where accurate timing pulses are critical.

This product from Texas Instruments is a testament to their commitment to providing high-quality, precision-engineered components that cater to the evolving needs of the electronics industry. The CD74HC4538MG4 is a versatile and dependable component that enhances the functionality and performance of electronic systems.

You May Also Be Interested in

NTE
IC MULTIVIBRATOR 100NS 16DIP / Monostable Multivibrator 100 ns 16-DIP
Need more? Email Us
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6 / Monostable Multivibrator 11 ns TSOT-23-6
Lowest to $8.1493
ON Semiconductor
IC MULTIVIBRATOR 45NS 16SOIC
Lowest to $0.3927
Analog Devices Inc.
IC MULTIVIBRATOR 11NS 6DFN / Monostable Multivibrator 11 ns 6-DFN (2x3)
Lowest to $58.2090
NXP / Nexperia
Monostable/astable multivibrator
Need more? Email Us
Nexperia USA Inc.
IC MULTIVIBRATOR 5NS 16DHVQFN / Monostable Multivibrator 5 ns 16-DHVQFN (2.5x3.5)
Need more? Email Us
Nexperia USA Inc.
IC MMV 2-CIR 14-NS 16-SO
Need more? Email Us
Texas Instruments
DUAL MONOSTABLE MULTIVIBRATORS WITH SCHMITT-TRIGGER INPUTS
Lowest to $1.4641
Analog Devices Inc.
TIMERBLOX: MONO PULSE GEN (ONE S
Lowest to $18.9180

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4445 $50.5575
85+ $1.1852 $100.7420
135+ $1.1482 $155.0070
180+ $1.1112 $200.0160
235+ $1.0741 $252.4135
315+ $0.9630 $303.3450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,190 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess