EN
  • EN
  • DE

CD74HC595DW

Part No CD74HC595DW
Manufacturer Texas Instruments
Catalog Logic - Shift Registers
Description IC SHIFT REGISTER 8-BIT 16-SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Shift Registers
Mfr Texas Instruments
Series 74HC
Package Tube
Product Status Active
Logic Type Shift Register
Output Type Tri-State
Number of Elements 1
Number of Bits per Element 8
Function Serial to Parallel, Serial
Voltage - Supply 2V ~ 6V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number 74HC595
Standard Package 40 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 577629-CD74HC595DW
Ultra Librarian 3D Model Ultra Librarian CD74HC595DW CAD Model

Description

CD74HC595DW from Texas Instruments

The CD74HC595DW is a high-performance, 8-bit serial-in, parallel-out shift register that features a storage register with 3-state outputs. Manufactured by Texas Instruments, this integrated circuit is part of their HC family, known for its robust high-speed CMOS technology. This shift register is designed to be used in a wide variety of applications, ranging from serial-to-parallel data conversion to extending the microprocessor bus.

One of the key features of the CD74HC595DW is its ability to shift data at high speeds without significant power consumption, thanks to its CMOS technology. This makes it an ideal choice for battery-operated and power-sensitive applications. The device operates from a wide voltage range of 2V to 6V, providing flexibility in different system voltage levels and ensuring compatibility with TTL logic levels.

The CD74HC595DW comes in a 16-pin SOIC package, which is suitable for space-constrained applications. It can be easily interfaced with microprocessors or microcontrollers, and its 3-state output registers allow for direct driving of data lines with high fan-out. The device also features an output enable pin, which can be used to place the output in a high-impedance state, thus allowing for multiple devices to be connected in parallel.

Additional features include an 8-bit serial input, an 8-bit serial or parallel output, and a shift register clear function, which enhances the flexibility of the device. The shift clock input allows for synchronous shifting with the system clock, and the register clock input can be used to store serial input data into the shift register or to transfer data from the shift register to the storage register.

The CD74HC595DW is widely used in digital systems where it is necessary to convert serial data to parallel output data. This includes applications such as digital displays, data acquisition systems, and other systems requiring high-speed data manipulation and storage. With its robust design and versatile features, the CD74HC595DW by Texas Instruments stands as a reliable choice for designers looking to optimize their digital circuitry.

You May Also Be Interested in

Microchip Technology
IC 32BIT SRL CMOS 220V 44QFP
Need more? Email Us
Nexperia USA Inc.
IC SHIFT REGISTER 8BIT 16SOIC
Lowest to $0.1698
Microchip Technology
IC 32BIT SRL PARALLEL 220V 44PLC
Need more? Email Us
Texas Instruments
IC SHIFT REGISTER 8 BIT 16WQFN / Shift Shift Register 1 Element 8 Bit 16-WQFN (2.5x3.5)
Lowest to $0.3111
ON Semiconductor
IC SHIFT REGISTER 8BIT
Lowest to $1.1356
Diodes Incorporated
IC 8BIT SERIAL SHIFT REG 14TSSOP
Lowest to $0.1023
Nexperia USA Inc.
IC SHIFT REGISTER 8BIT 16TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Lowest to $0.3645
Texas Instruments
8-BIT SHIFT REGISTER WITH SCHMIT / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.4149
Nexperia USA Inc.
IC SHIFT REGISTER 8BIT 16SOIC
Lowest to $1.3636

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess