EN
  • EN
  • DE

CD74HCT221MT

Part No CD74HCT221MT
Manufacturer Texas Instruments
Catalog Logic - Multivibrators
Description IC DUAL MONO MULTVIBRATOR 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Monostable
Independent Circuits 2
Schmitt Trigger Input Yes
Propagation Delay 18ns
Current - Output High, Low 4mA, 4mA
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 1028503-CD74HCT221MT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CD74HCT221MT CAD Model

Description

The CD74HCT221MT is a high-performance, CMOS logic dual monostable multivibrator manufactured by Texas Instruments. This integrated circuit is designed to operate at a faster speed than conventional CMOS devices while maintaining the CMOS low power consumption. It is part of the 74HCT range, which means it is compatible with TTL logic levels and can be used in systems incorporating older TTL components.

Key Features

  • Versatile Timing Characteristics: The CD74HCT221MT offers two independent channels, each capable of producing accurate and highly stable time delays or oscillation. The timing intervals may be controlled by external resistors and capacitors, providing flexibility for a wide range of applications.
  • High-Speed Operation: With a typical propagation delay time of 13 ns, this device is suitable for high-speed systems that require quick response times.
  • Low Power Consumption: Despite its high-speed capabilities, the CD74HCT221MT maintains low power dissipation, making it ideal for power-sensitive designs.
  • Triggering and Reset Capability: The multivibrator features positive and negative edge triggering as well as a clear function for direct output reset.
  • Output Pulse Width Control: The width of the output pulse is determined by external timing components (R and C), allowing for precise control over the pulse duration.
  • Wide Operating Voltage Range: The device can operate over a wide voltage range from 4.5V to 5.5V, accommodating various power supply levels.
  • Industry-Standard Packaging: The CD74HCT221MT comes in a surface-mount package, making it suitable for automated assembly processes and compact PCB layouts.

Applications

The CD74HCT221MT is highly versatile and can be used in a variety of applications including:

  • Timing circuits
  • Pulse shaping
  • Sequential systems
  • Industrial controls
  • Data processing systems

With its robust feature set and Texas Instruments' reputation for quality, the CD74HCT221MT is a reliable choice for designers who require precision timing solutions in their digital logic systems.

You May Also Be Interested in

STMicroelectronics
IC MULTIVIBRATOR 22NS 16TSSOP
Lowest to $0.2195
Analog Devices Inc.
TIMERBLOX: MONO PULSE GEN (ONE S
Lowest to $18.9180
Texas Instruments
IC MULTIVIBRATOR 18.5NS 8VSSOP / Monostable Multivibrator 18.5 ns 8-VSSOP
Need more? Email Us
Analog Devices Inc.
IC MULTIVIBRATOR 11NS 6DFN
Lowest to $8.1493
Analog Devices Inc.
IC MULTIVIBRATOR 11NS 6DFN / Monostable Multivibrator 11 ns 6-DFN (2x3)
Lowest to $58.2090
Analog Devices Inc.
IC MULTIVIBRATOR 11NS 6DFN
Lowest to $6.9642
Texas Instruments
High-Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Resets
Lowest to $0.2710
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6
Lowest to $8.3158
Zarlink
1GHz 16/17, 32/33 Multi-Modulus Divider
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess