EN
  • EN
  • DE

CD74HCT40103M96

Part No CD74HCT40103M96
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description IC 8-STAGE DOWN COUNTER 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74HCT
Packaging Reel package
Logic Type Binary Counter
Direction Down
Number of Elements 1
Number of Bits per Element 8
Reset Asynchronous
Timing Synchronous
Count Rate 14MHz
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 765513-CD74HCT40103M96
Popularity Medium
Supply and Demand Status Limited
Family Name CD74HCT40103
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian CD74HCT40103M96 CAD Model

Description

Product Overview: CD74HCT40103M96

The CD74HCT40103M96 is a high-quality integrated circuit produced by Texas Instruments, a leader in semiconductor solutions. This device is part of the HCT (High-Speed CMOS logic with TTL-compatible inputs) family and is designed to offer both the low power consumption of standard CMOS integrated circuits along with the ability to interface with TTL logic levels.

The CD74HCT40103M96 is an 8-bit synchronous down counter with a built-in output latch. The counter is programmable and can be set to count down from any preset value. The integrated circuit is commonly used in applications that require precise time delay generation, event counting, or frequency division.

Key Features

  • Logic Type: Synchronous Down Counter
  • Number of Bits: 8 bits
  • Count Rate: High-speed operation — 25MHz (typical)
  • Supply Voltage: 4.5V to 5.5V
  • Output Capability: Standard outputs with 3-state capability
  • Package: SOIC-16

The device features a master reset input that clears the counter to its maximum count, as well as a parallel data input for loading the counter. The count down occurs on the falling edge of the clock pulse, making it suitable for precision applications where timing is crucial.

One of the significant advantages of the CD74HCT40103M96 is its direct interface with the TTL logic levels while maintaining CMOS low power consumption. This makes it an excellent choice for interfacing with older TTL systems or when power efficiency is essential.

Applications

With its versatile features, the CD74HCT40103M96 is ideal for a wide range of applications, including:

  • Industrial controls
  • Process timers
  • Data processing systems
  • Instrumentation
  • Frequency dividers

In conclusion, the CD74HCT40103M96 from Texas Instruments is a robust and reliable component that offers the perfect blend of speed, power efficiency, and compatibility with TTL logic levels. Its versatility makes it a go-to choice for engineers and designers working on a diverse array of electronic systems.

You May Also Be Interested in

Harris Corporation
IC BINARY COUNTER 7-BIT 14CDIP / Counter IC Binary Counter 1 Element 7 Bit Negative Edge 14-CDIP
Lowest to $9.4685
National Semiconductor (TI)
IC BINARY COUNTER 4-BIT 16DIP
Need more? Email Us
National Semiconductor (TI)
DIVIDE BY 12 COUNTER / Counter IC Element Bit
Lowest to $0.2310
Rochester Electronics
4 BIT BINARY UP COUNTER / Counter IC Element Bit
Need more? Email Us
Harris Corporation
IC DECADE COUNTER 5-BIT 16CDIP / Counter IC Counter, Decade 1 Element 5 Bit Positive, Negative 16-CDIP
Lowest to $82.2510
Nexperia USA Inc.
NOW NEXPERIA 74LV132D - NAND GAT / Counter IC Element Bit
Lowest to $0.3269
Rochester Electronics
DUAL MARKED (M38510/01309BEA) / Counter IC Element Bit
Need more? Email Us
Rochester Electronics
Counter IC Element Bit
Need more? Email Us
Advanced Micro Devices
IC BINARY COUNTER 4-BIT 20DIP / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 20-PDIP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5290 $50.2550
235+ $0.4341 $102.0135
360+ $0.4205 $151.3800
495+ $0.4070 $201.4650
640+ $0.3934 $251.7760
855+ $0.3527 $301.5585
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess