EN
  • EN
  • DE

CDC582

Part No CDC582
Manufacturer Texas Instruments
Catalog END - OF - LIFE
Description 3.3-V PHASE-LOCK LOOP CLOCK DRIVER WITH DIFFERENTIAL LVPECL CLOCK INPUTS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1160589-CDC582
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CDC582 CAD Model

Description

The Texas Instruments CDC582 is a highly sophisticated, state-of-the-art clock buffer designed to meet the demanding requirements of modern digital systems. This advanced integrated circuit is engineered to provide high-quality clock distribution with minimal skew, ensuring reliable and synchronized operations across various subsystems.

Key Features

  • Precision Timing: The CDC582 offers extremely low additive phase jitter and skew, which is crucial for maintaining the integrity of high-speed signals.
  • Multiple Outputs: With its multiple buffered outputs, the device can distribute a single clock input to several destinations without signal degradation.
  • Configurability: Users can configure the output frequency, allowing the CDC582 to support a variety of applications and compatibility with different system requirements.
  • Power Efficiency: Designed with power conservation in mind, the CDC582 operates with a low power consumption, making it suitable for energy-sensitive applications.
  • Robust Design: The device is built to withstand harsh industrial environments, featuring a wide operating temperature range and resistance to electromagnetic interference (EMI).

Applications

The CDC582's versatility makes it an ideal choice for a wide range of applications, including but not limited to:

  • Data Communication Equipment
  • Networking Hardware
  • Server and Storage Systems
  • Telecommunications Infrastructure
  • Industrial Control Systems

Technical Specifications

Some of the technical specifications of the Texas Instruments CDC582 include:

  • Supply Voltage: 3.3V ±0.3V
  • Output Frequency Range: up to 200 MHz
  • Operating Temperature Range: -40°C to 85°C
  • Packaging: Available in various package options to suit different assembly requirements

The CDC582 from Texas Instruments represents a reliable solution for designers looking to enhance their system's performance through precise clock distribution. Its robust feature set ensures that it can be integrated into a broad spectrum of products, delivering the quality and reliability that Texas Instruments is known for.

You May Also Be Interested in

NXP / Nexperia
TrenchMOS standard level FET
Lowest to $1.8365
Zowie
SINTERED GLASS PASSIVATED JUNCTION HIGH EFFICIENT RECTIFIER
Need more? Email Us
BCD Semiconductor Manufacturing Limited
5A LOW DROPOUT LINEAR REGULATOR
Lowest to $1.9958
NXP / Nexperia
N-channel 60 V, 25 mΩ logic level MOSFET in LFPAK56
Lowest to $0.9875
Catalyst Semiconductor
256-Bit Serial Nonvolatile CMOS Static RAM
Need more? Email Us
Rohm Semiconductor
Zener diode
Lowest to $1.5847
NXP / Nexperia
Triacs logic level
Lowest to $0.2287
Shindengen
Schottky Rectifiers (SBD) (60V 10A)
Need more? Email Us
NXP / Nexperia
Voltage regulator diodes
Lowest to $1.8917

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess