EN
  • EN
  • DE

CDCF5801DBQ

Part No CDCF5801DBQ
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC PLL MULTIPLIER/DIVIDER 24SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Texas Instruments
Package Tube
Product Status Not For New Designs
Programmable Not Verified
Type PLL Multiplier/Divider
PLL Yes
Input HSTL, LVPECL, LVTTL
Output HSTL, LVDS, LVPECL, LVTTL, SSTL
Number of Circuits 1
Frequency - Max 280MHz
Divider/Multiplier Yes/Yes
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 24-SSOP (0.154", 3.90mm Width)
Supplier Device Package 24-SSOP
Base Product Number CDCF5801
Standard Package 50 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 577938-CDCF5801DBQ
Ultra Librarian 3D Model Ultra Librarian CDCF5801DBQ CAD Model

Description

Introducing the CDCF5801DBQ Clock Buffer from Texas Instruments

The CDCF5801DBQ is a high-performance, low-skew, single-input to eight-output clock buffer from Texas Instruments designed to distribute high-speed signals in PC, workstation, datacom, telecom, and other high-performance applications. This precision clock distribution device is essential for synchronizing multiple chips within a system, ensuring that each component operates in unison with the clock signal.

This clock buffer provides a single input that can be distributed to eight outputs with minimal skew, which is critical for maintaining the timing integrity of high-speed digital signals. The low-skew characteristic ensures that all outputs are tightly aligned in time, reducing the risk of data corruption due to timing mismatches. The CDCF5801DBQ supports a wide range of clock frequencies, making it a versatile solution for various applications.

Constructed with advanced semiconductor technology, the CDCF5801DBQ is housed in a compact 20-pin SSOP (Shrink Small Outline Package) that minimizes board space and is suitable for high-density mounting. The device operates over a broad voltage range, providing flexibility in different system designs and ensuring compatibility with a variety of logic levels.

Key features of the CDCF5801DBQ include:

  • Low-skew clock distribution for up to eight outputs
  • Wide operating voltage range for flexible system integration
  • Support for various clock frequencies to suit multiple applications
  • Compact 20-pin SSOP package for space-saving designs
  • High-performance operation suitable for PC, workstation, datacom, and telecom systems

The CDCF5801DBQ is also designed with power-saving features, ensuring that systems can maintain high performance without excessive power consumption. This makes it an ideal choice for energy-efficient designs that require precise clock distribution.

With its combination of low skew, high performance, and compact form factor, the CDCF5801DBQ from Texas Instruments stands out as a reliable and efficient solution for your clock distribution needs. Whether you are working on advanced computing systems or sophisticated communication infrastructures, the CDCF5801DBQ ensures that your devices maintain precise timing for optimal performance.

You May Also Be Interested in

Skyworks Solutions Inc.
IC BASE/BLANK PROTOTYPE 44QFN
Lowest to $36.3806
Analog Devices Inc.
Fractional-N/Integer-N PLL Synthesizer
Lowest to $7.4791
Cypress Semiconductor Corp
2.5/3.3V 200-MHz High-Speed Multi-Phase PLL Clock Buffer
Lowest to $48.9628
Texas Instruments
MuxIt-TM PLL FREQUENCY MULTIPLIER | IC PLL FREQ MULTIPLIER 28-TSSOP
Need more? Email Us
Texas Instruments
Fully Integrated Wide-Range, Low-Jitter, Crystal-Oscillator Clock Generator
Need more? Email Us
ON Semiconductor
2.5V / 3.3V ECL ÷2, ÷4, ÷8 Clock Generation Chip
Lowest to $14.3081
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator | IC CLOCK GEN 2.4GHZ 64LFCSP
Lowest to $67.4026
MACOM Technology Solutions
OSCILLATOR,VC,11.4-12.8 GHZ,5MMP
Need more? Email Us
Texas Instruments
15 GHz Wideband PLLatinum RF Synthesizer With Phase Synchronization and JESD204B Support
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.5497 $57.7485
11+ $9.4767 $104.2437
17+ $9.1806 $156.0702
23+ $8.8844 $204.3412
30+ $8.5883 $257.6490
39+ $7.6998 $300.2922
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,100 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess