EN
  • EN
  • DE

CDCF5801DBQRG4

Part No CDCF5801DBQRG4
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description CLOCK MULTIPLIER WITH DELAY CONTROL AND PHASE ALIGNMENT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type PLL Multiplier/Divider
PLL Yes
Input HSTL, LVPECL, LVTTL
Output HSTL, LVDS, LVPECL, LVTTL, SSTL
Number of Circuits 1
Frequency - Max 280MHz
Divider/Multiplier Yes/Yes
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 24-SSOP (0.154", 3.90mm Width)
Manufacturer Package 24-SSOP/QSOP
Win Source Part Number 1160627-CDCF5801DBQRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Quantity per package 2,500
Family Name CDCF5801
Introduction Date February 15, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian CDCF5801DBQRG4 CAD Model

Description

Introducing the CDCF5801DBQRG4 from Texas Instruments

The CDCF5801DBQRG4 is a high-performance, low-jitter clock synthesizer designed to meet the stringent requirements of today's advanced digital systems. Manufactured by Texas Instruments, a leader in semiconductor solutions, this clock synthesizer is tailored to provide precise clock generation and distribution for a wide array of applications, including telecommunications, networking, and high-speed data processing.

Key Features

  • Precision Timing: At the heart of the CDCF5801DBQRG4 lies a phase-locked loop (PLL) circuit that ensures tight control over output frequency, providing a stable and accurate clock source for your system.
  • Multiple Outputs: The device features multiple outputs that can be configured to different frequencies, allowing for versatility in supporting various subsystems within a single integrated circuit.
  • Low-Jitter Performance: Designed with low jitter characteristics, the CDCF5801DBQRG4 minimizes timing errors and signal degradation, which is crucial for high-speed signal processing and data integrity.
  • Programmability: Users can program the device through a serial interface, offering flexibility in setting up the PLL parameters and output frequency division to match specific application needs.
  • Power Efficiency: The device operates with a low power consumption profile, making it an excellent choice for power-sensitive applications without compromising performance.
  • Compact Packaging: Housed in a compact, surface-mount package, the CDCF5801DBQRG4 saves valuable board space and is suitable for high-density circuit designs.

Applications

The CDCF5801DBQRG4 is ideal for use in a variety of applications, including:

  • High-speed data communications
  • Wireless infrastructure
  • Networking equipment such as routers and switches
  • Server and storage platforms
  • Test and measurement systems

With its robust feature set and Texas Instruments' reputation for quality and reliability, the CDCF5801DBQRG4 is an excellent choice for designers looking to enhance the performance and stability of their digital systems. Whether you are developing cutting-edge telecommunications equipment or sophisticated computing hardware, this clock synthesizer provides the precision and flexibility required to meet the challenges of modern electronic designs.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC VCXO 3.3V 12-36MHZ 6-TSOT
Lowest to $0.3128
IDT, Integrated Device Technology Inc
IC CLK SYNTHESIZER 20-SSOP
Need more? Email Us
Texas Instruments
INTEGER-N PLL WITH INTEGRATED VCO
Lowest to $5.3973
IDT, Integrated Device Technology Inc
IC CLK SOURCE NETWORK 20-SSOP
Lowest to $9.4698
IDT, Integrated Device Technology Inc
IC MULTIPLIER/ZD BUFFER 8-SOIC
Lowest to $4.5905
IDT, Integrated Device Technology Inc
IC CLOCK ZDB 1:4 160MHZ 8SOIC
Lowest to $2.0333
IDT, Integrated Device Technology Inc
IC MULTIPLIER/ZD BUFFER 8-SOIC
Lowest to $3.7836
IDT, Integrated Device Technology Inc
IC CLOCK GEN PLL 500MHZ 32VFQFPN
Lowest to $14.1225
IDT, Integrated Device Technology Inc
IC OSC/MULT/BUFFER OCT 20-SSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess