EN
  • EN
  • DE

CLVC16T245MDGGEP

Part No CLVC16T245MDGGEP
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description 16-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74LVC
Packaging Tube
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 2
Channels per Circuit 8
Voltage - VCCA 1.65V ~ 5.5V
Voltage - VCCB 1.65V ~ 5.5V
Output Type Non-Inverted
Operating Temperature Range -55°C ~ 125°C (TA)
Mounting SMD
Package 48-TSSOP (0.240", 6.10mm Width)
Manufacturer Package 48-TSSOP
Win Source Part Number 1161919-CLVC16T245MDGGEP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name SN74LVC16T245
ECCN EAR99
Country of Origin Malaysia
Ultra Librarian 3D Model Ultra Librarian CLVC16T245MDGGEP CAD Model

Description

The CLVC16T245MDGGEP is a robust, high-performance integrated circuit designed and manufactured by Texas Instruments. This device is part of TI's extensive range of logic-level translation solutions, specifically engineered to meet the needs of mission-critical systems where reliability and durability are paramount.

Key Features

  • Logic-Level Translation: The CLVC16T245MDGGEP enables seamless translation between different logic levels, ranging from 1.65V to 5.5V. This feature allows for compatibility between devices operating at various voltage levels, facilitating communication within a diverse electronic ecosystem.
  • Bidirectional Data Flow: With its bidirectional interface, this product supports data transfer in both directions, making it a versatile choice for duplex communication between devices.
  • Low Power Consumption: Designed with power efficiency in mind, the CLVC16T245MDGGEP maintains low power dissipation, which is critical for battery-operated and power-sensitive applications.
  • Enhanced Electromagnetic Compatibility (EMC): The device features an improved EMC performance, reducing the risk of interference in sensitive applications and ensuring stable operation even in electromagnetically challenging environments.
  • Robust ESD Protection: Electrostatic discharge protection is built into the chip, safeguarding it against the damaging effects of ESD events and enhancing its longevity and reliability.

Applications

The CLVC16T245MDGGEP is designed for use in a variety of applications where reliable logic-level translation is required. It is particularly well-suited for:

  • Industrial controls and automation systems
  • Telecommunication infrastructure
  • Automotive electronics
  • Medical equipment
  • Defense and aerospace technology

Quality and Reliability

Texas Instruments is committed to delivering high-quality products that stand up to the demands of critical applications. The CLVC16T245MDGGEP is no exception, having undergone rigorous testing to ensure it meets the stringent requirements of industrial and military-grade specifications. Customers can trust in the reliability and performance of this device for their high-stakes projects.

You May Also Be Interested in

Texas Instruments
12-BIT GTL-/GTL/GTL+ TO LVTTL TRANSLATOR | IC TRNSLTR UNIDIR 28TSSOP
Lowest to $4.6042
Nexperia USA Inc.
IC TRANSLATR TXRX 3.6V 16DHVQFN / Translation Transceiver 2 Element 4 Bit per Element 3-State Output 16-DHVQFN (2.5x3.5)
Lowest to $0.7446
NXP / Nexperia
TXRX TRANSLATING DUAL 14-TSSOP
Lowest to $0.7134
Maxim Integrated
PECI-to-I2C Translator | IC TRNSLTR UNIDIRECTIONAL 10UMAX
Need more? Email Us
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER | IC TRNSLTR BIDIRECTIONAL SM8
Lowest to $3.2099
NXP / Nexperia
74AVC2T45 - DUAL-BIT, DUAL-SUPPL / Voltage Level Translator Bidirectional 1 Circuit 2 Channel 500Mbps 8-XSON (1.35x1)
Lowest to $0.4897
Microchip Technology
IC TRANSLATOR DIFF 3.3V 8-SOIC
Need more? Email Us
Texas Instruments
IC BUS TXRX 4BIT DUAL 11UCSP
Lowest to $3.6594
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 6XSON / Voltage Level Translator Bidirectional 1 Circuit 1 Channel 420Mbps 6-XSON, SOT886 (1.45x1)
Lowest to $0.4524

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.0735 $72.2205
6+ $19.7526 $118.5156
8+ $19.1354 $153.0832
11+ $18.5181 $203.6991
14+ $17.9008 $250.6112
19+ $16.0490 $304.9310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,010 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess