EN
  • EN
  • DE

CSD16325Q5

Part No CSD16325Q5
Manufacturer Texas Instruments
Catalog Transistors - FETs, MOSFETs - RF
Description Trans MOSFET N-CH 25V 33A 8-Pin SON EP T/R / MOSFET N-CH 25V 5X6 100A 8SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 25V
Continuous Drain Current at 25°C 33A (Ta), 100A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 3V, 8V
Gate-Source Threshold Voltage 1.4V @ 250μA
Max Gate Charge 25nC @ 4.5V
Max Input Capacitance 4000pF @ 12.5V
Maximum Gate-Source Voltage +10V, -8V
Power Dissipation (Max) 3.1W (Ta)
Maximum Rds On at Id,Vgs 2 mOhm @ 30A, 8V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-VSON-CLIP (5x6)
Dimension 8-PowerTDFN
Win Source Part Number 1030591-CSD16325Q5
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name CSD16325Q5
Introduction Date August 01, 2009
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian CSD16325Q5 CAD Model

Description

The CSD16325Q5 is a state-of-the-art N-Channel NexFET™ power MOSFET from Texas Instruments, designed to deliver high-efficiency power management solutions for a wide range of applications. This device is part of TI's NexFET portfolio, which is renowned for providing industry-leading power density and energy efficiency.

Key Features

  • Ultra-Low On-Resistance: With a typical R<sub>DS(on) of just 6.5 mΩ, the CSD16325Q5 offers excellent conduction efficiency, minimizing power losses and improving overall system performance.
  • High Continuous Drain Current: The device supports a high continuous drain current (I<sub>D) of 100 A, making it suitable for high-power applications.
  • Advanced Thermal Performance: The CSD16325Q5 features an enhanced package design that provides superior thermal resistance, ensuring reliable operation even under high-temperature conditions.
  • Low Gate Charge: A low total gate charge (Q<sub>g) reduces switching losses and enables faster switching speeds, contributing to increased power efficiency.
  • Optimized for 5V Gate Drive: This MOSFET is optimized for a 5V gate drive, providing flexibility in design and compatibility with a wide range of drive circuits.

Applications

The CSD16325Q5 is ideal for a variety of applications, including but not limited to:

  • DC/DC Converters
  • Motor Drives
  • Power Supply Modules
  • Synchronous Buck Converters
  • Point of Load (POL) Solutions

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The CSD16325Q5 is no exception, with rigorous testing and quality control measures in place to ensure reliability and performance in demanding environments. It is also RoHS compliant, reflecting TI's dedication to environmental responsibility.

Technical Specifications

Parameter Value R<sub>DS(on) 6.5 mΩ I<sub>D 100 A Q<sub>g Typical 22.5 nC Package SON 5x6 mm

For detailed product specifications, technical documents, and design resources, visit the Texas Instruments official website or contact their support team.

You May Also Be Interested in

Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1202 $50.8848
58+ $1.7397 $100.9026
90+ $1.6853 $151.6770
123+ $1.6310 $200.6130
159+ $1.5766 $250.6794
213+ $1.4135 $301.0755
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,256 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess