EN
  • EN
  • DE

CSD17575Q3

Part No CSD17575Q3
Manufacturer Texas Instruments
Catalog Transistors - FETs, MOSFETs - RF
Description 30V N-Channel NexFET Power MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1163522-CSD17575Q3
Manufacturer Homepage www.ti.com
Family Name CSD17575Q3
Introduction Date June 16, 2014
ECCN EAR99
Country of Origin Philippines
Halogen Free Not Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CSD17575Q3 CAD Model

Description

The CSD17575Q3 is a state-of-the-art N-Channel NexFET™ power MOSFET from Texas Instruments. Designed to deliver high efficiency and power density, this MOSFET is a perfect choice for a wide range of applications, including but not limited to power supply, load switches, and motor drives.

Key Features

  • Low On-Resistance: The CSD17575Q3 boasts an ultra-low on-resistance (RDS(on)) of just 5.8 mΩ at VGS = 10 V, which significantly reduces power losses and improves overall efficiency.
  • High Continuous Drain Current: It can handle a high continuous drain current (ID) of 100 A, making it suitable for high-power applications.
  • Thermal Management: This MOSFET comes in a thermally enhanced 8-pin SON 5x6 package, which provides excellent thermal performance and helps in maintaining stability under high-load conditions.
  • Fast Switching Speed: With its fast switching capabilities, the CSD17575Q3 ensures minimal switching losses and is ideal for high-frequency circuit designs.

Applications

  • DC/DC Converters
  • Motor Control
  • Power Supply
  • Load Switch

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the CSD17575Q3 is no exception. It is designed to meet the stringent requirements of the industrial market, ensuring long-term reliability and performance.

Environmental Compliance

The CSD17575Q3 is RoHS compliant and free from environmentally harmful substances. It reflects Texas Instruments' dedication to environmental sustainability and global regulatory compliance.

Technical Support and Resources

For technical support, detailed product specifications, and resources such as datasheets, application notes, and design tools, customers can visit the Texas Instruments website or contact their support team directly.

You May Also Be Interested in

Vishay
Trans MOSFET N-CH 40V 58A 8-Pin PowerPAK SO T/R / MOSFET N-CH 40V 58A PPAK SO-8
Lowest to $0.9117
Vishay
MOSFET N-CH 8V 12.2A 2X2 4-MFP
Lowest to $7.9304
Vishay
MOSFET P-CH 30V 12A SC70-6
Lowest to $0.4558
Vishay
MOSFET P-CH 12V 12A SC-70-6L
Lowest to $0.8797
NXP / Nexperia
MOSFET N-CH 30V SOT96-1
Lowest to $0.1282
Vishay
MOSFET P-CH 30V 4.1A 8-SOIC
Lowest to $0.7644
Vishay
MOSFET P-CH 12V 5.3A 2X2 4-MFP
Lowest to $0.3587
Vishay
MOSFET N-CH 20V 4.5A SC70-6
Need more? Email Us
Vishay
MOSFET 2N-CH 40V 60A PPAK SO-8
Lowest to $1.2971

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5189 $51.8900
210+ $0.4860 $102.0600
320+ $0.4696 $150.2720
460+ $0.4368 $200.9280
595+ $0.4203 $250.0785
745+ $0.4039 $300.9055
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 63,397 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess