EN
  • EN
  • DE
  • IT

CSD18502KCS

Part No CSD18502KCS
Manufacturer Texas Instruments
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 40V 100A TO220-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 40V
Continuous Drain Current at 25°C 100A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2.1V @ 250μA
Max Gate Charge 62nC @ 10V
Max Input Capacitance 4680pF @ 20V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 259W (Tc)
Maximum Rds On at Id,Vgs 2.9 mOhm @ 100A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-220-3
Dimension TO-220-3
Win Source Part Number 1030623-CSD18502KCS
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian CSD18502KCS CAD Model

Description

The Texas Instruments CSD18502KCS is a state-of-the-art N-channel NexFET™ power MOSFET designed to deliver high efficiency and performance for a wide range of applications. This power MOSFET is a critical component for designers looking to optimize power management in various electronic systems.

Key Features

  • Low On-Resistance: The CSD18502KCS features ultra-low on-resistance (R<sub>DS(on)) of just 2.2 mΩ at V<sub>GS = 10V, which minimizes conduction losses and improves overall efficiency.
  • High Continuous Drain Current: With a continuous drain current (I<sub>D) of 100A, this MOSFET can handle high current applications with ease.
  • Fast Switching Performance: The device offers fast switching speeds, which is essential for reducing switching losses and improving performance in high-frequency circuits.
  • Robust Thermal Management: The CSD18502KCS is housed in a TO-220 package, known for its excellent thermal characteristics, ensuring reliable operation even under high power and temperature conditions.

Applications

The versatile CSD18502KCS is ideal for a broad range of applications, including:

  • DC/DC Converters
  • Motor Drives
  • Power Supply Systems
  • Power Management for Servers
  • Switch Mode Power Supplies (SMPS)

Technical Specifications

Parameter Value Drain-Source Voltage (V<sub>DS) 60V Continuous Drain Current (I<sub>D) 100A Power Dissipation (P<sub>D) 3.8W Operating Temperature Range -55°C to 175°C

Quality and Support

As with all Texas Instruments products, the CSD18502KCS is manufactured to the highest quality standards and is backed by TI's comprehensive technical support and reliability data.

For detailed product information, datasheets, and support resources, visit the Texas Instruments website or contact your local TI representative.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $0.4902
Toshiba Semiconductor and Storage
Lowest to $0.1576
Toshiba Semiconductor and Storage
Lowest to $0.1276
STMicroelectronics
Need more? Email Us
ON Semiconductor
Need more? Email Us
IXYS
MOSFET N-CH 800V 13A ISOPLUS220
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $7.3127
IXYS
MOSFET N-CH 600V 5A TO220AB
Need more? Email Us
Taiwan Semiconductor
60V N-Channel Power MOSFET
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6060 $56.2100
85+ $1.3177 $112.0045
135+ $1.2766 $172.3410
185+ $1.2354 $228.5490
235+ $1.1941 $280.6135
315+ $1.0706 $337.2390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess