EN
  • EN
  • DE
  • IT

CSD18512Q5BT

Part No CSD18512Q5BT
Manufacturer Texas Instruments
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 40V 211A 8-VSON / Trans MOSFET N-CH Si 40V 100A 8-Pin VSON-CLIP EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Texas Instruments
Series NexFET
Packaging Reel package
Channel Type Type N
Technology MOSFET
Drain Source Voltage 40V
Current - Continuous Drain (Id) @ 25°C 211A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Vgs(th) (Maximum) @ Id 2.2V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs 98nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds 7120pF @ 20V
Vgs (Maximum) ±20V
Power Dissipation (Maximum) 139W (Tc)
Rds On (Maximum) @ Id, Vgs 1.6 mOhm @ 30A, 10V
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting SMD
Manufacturer Package 8-VSON-CLIP (5x6)
Package 8-PowerTDFN
Win Source Part Number 771871-CSD18512Q5BT
Popularity Medium
Supply and Demand Status Limited
Family Name CSD18512Q5B
Introduction Date December 13, 2016
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian CSD18512Q5BT CAD Model

Description

The Texas Instruments CSD18512Q5BT is a state-of-the-art N-Channel NexFET™ power MOSFET designed to deliver high efficiency and performance for a wide range of power management applications. This component is particularly well-suited for synchronous buck converters, offering designers a compact, high-performance solution for their power supply designs.

Key Features

  • Low R<sub>DS(on): The CSD18512Q5BT boasts an ultra-low on-resistance, which minimizes conduction losses and improves overall efficiency, especially important in high-current applications.
  • High Continuous Drain Current (I<sub>D): With a robust continuous drain current rating, this MOSFET can handle high power levels, making it ideal for demanding applications.
  • Fast Switching Performance: The fast switching capability of the CSD18512Q5BT reduces switching losses, contributing to the efficiency of the power conversion process.
  • Thermal Management: An advanced package design enhances thermal performance, ensuring reliability even under high temperature operating conditions.

Applications

The versatile nature of the CSD18512Q5BT allows it to be used in a variety of applications, including:

  • DC/DC Converters
  • Motor Control Circuits
  • Power Supplies for Servers and Telecom Equipment
  • Load Switches
  • Battery Management Systems

Technical Specifications

Parameter Value V<sub>DS (Drain-to-Source Voltage) 60V R<sub>DS(on) 2.9 mΩ I<sub>D (Continuous Drain Current) 100 A Package SON 5x6

Quality and Reliability

Texas Instruments is known for its commitment to quality and the CSD18512Q5BT is no exception. Manufactured to the highest standards, this MOSFET is designed to deliver reliable performance over a long operational life, ensuring that your designs not only meet but exceed expectations in terms of durability and dependability.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $0.6108
ON Semiconductor
MOSFET N-CH 20V 4.5A SC70
Lowest to $1.0616
Toshiba Semiconductor and Storage
Lowest to $0.2608
ON Semiconductor
MOSFET N/P-CH 30V 1.8/1.5A MCPH6
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.1576
NEC
Lowest to $1.2018
Toshiba Semiconductor and Storage
Lowest to $0.1276
Taiwan Semiconductor
60V N-Channel Power MOSFET
Need more? Email Us
Toshiba Semiconductor and Storage
MOSFETs Silicon N-Channel MOS (DTMOSIV)
Lowest to $5.0761

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0565 $58.1075
115+ $0.9896 $113.8040
180+ $0.9563 $172.1340
255+ $0.8894 $226.7970
330+ $0.8559 $282.4470
410+ $0.8225 $337.2250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,270 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess