EN
  • EN
  • DE
  • IT

CSD18513Q5A

Part No CSD18513Q5A
Manufacturer Texas Instruments
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 40V 124A 8VSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 34 Weeks
Features N-Channel 40 V 124A (Tc) 96W (Tc) Surface Mount 8-VSONP (5x6)
Manufacturer Texas Instruments
Series NexFET™
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package 8-PowerTDFN
Case / Package 8-VSONP (5x6)
Family Name CSD18513
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number 296-48120-6, CSD18513Q5A-ND, 296-48120-2, 296-48120-1
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 867362-CSD18513Q5A
Ultra Librarian 3D Model Ultra Librarian CSD18513Q5A CAD Model

Description

The Texas Instruments CSD18513Q5A is a state-of-the-art N-Channel NexFET™ power MOSFET designed to deliver high performance in power management applications. This compact and efficient MOSFET is an ideal choice for a wide range of applications, including synchronous buck converters, server and telecom power supplies, and other power conversion systems that require a high-efficiency power switch.

Key Features

  • Low On-Resistance: The CSD18513Q5A boasts an ultra-low on-resistance (R<sub>DS(on)) of only 2.5 mΩ at a V<sub>GS of 10 V, resulting in minimized conduction losses and enhanced overall efficiency.
  • High Continuous Drain Current: It supports a high continuous drain current (I<sub>D) of up to 100 A, making it suitable for high-power applications.
  • Advanced Thermal Performance: With its power-saving and thermal-efficient design, the CSD18513Q5A ensures reliable operation even under high temperature conditions.
  • SON 5mm x 6mm Package: The compact footprint of the CSD18513Q5A allows for space-saving PCB designs without compromising power handling capabilities.
  • RoHS Compliant: Adhering to environmental standards, this MOSFET is RoHS compliant, reducing the environmental impact and meeting global regulatory requirements.

Applications

  • DC/DC Power Supplies
  • Motor Control Systems
  • Power Delivery Solutions
  • Point of Load (POL) Modules
  • Telecom and Server Power Systems

The CSD18513Q5A from Texas Instruments is a robust and efficient solution for engineers looking to improve the performance and reliability of their power management systems. With its excellent thermal characteristics, low on-resistance, and high current capability, this MOSFET is engineered to meet the rigorous demands of modern electronic devices.

For detailed specifications and application notes, visit the Texas Instruments product page.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $0.1576
IXYS
MOSFET N-CH 500V 21A ISOPLUS220
Need more? Email Us
IXYS
MOSFET N-CH 600V 5A TO220AB
Need more? Email Us
NEC
Lowest to $1.2018
IXYS
MOSFET N-CH 600V 28A ISOPLUS220
Lowest to $12.1178
Toshiba Semiconductor and Storage
Lowest to $0.1276
Toshiba Semiconductor and Storage
Lowest to $0.4902
Toshiba Semiconductor and Storage
Lowest to $5.6478
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7331 $51.3170
170+ $0.6016 $102.2720
260+ $0.5828 $151.5280
355+ $0.5640 $200.2200
460+ $0.5452 $250.7920
615+ $0.4888 $300.6120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess