EN
  • EN
  • DE
  • IT

CSD18532KCS

Part No CSD18532KCS
Manufacturer Texas Instruments
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 60V 100A TO220-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 100A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2.2V @ 250μA
Max Gate Charge 53nC @ 10V
Max Input Capacitance 4680pF @ 30V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 250W (Tc)
Maximum Rds On at Id,Vgs 4.2 mOhm @ 100A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-220-3
Dimension TO-220-3
Win Source Part Number 1030638-CSD18532KCS
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CSD18532KCS CAD Model

Description

Product Overview: Texas Instruments CSD18532KCS

The Texas Instruments CSD18532KCS is a state-of-the-art N-Channel NexFET™ power MOSFET designed to deliver high efficiency and power density for a wide range of applications. This device is a testament to Texas Instruments' commitment to providing innovative solutions in power management technology.

Key Features

  • Low R<sub>DS(on): The CSD18532KCS boasts an ultra-low drain-to-source on-resistance of only 3.3 mΩ at V<sub>GS = 10V, ensuring minimal power loss and improved overall efficiency.
  • High Continuous Drain Current (I<sub>D): With a continuous drain current of 100 A, this MOSFET can handle high current applications with ease.
  • Fast Switching Performance: The device's fast switching capabilities reduce energy loss during power conversion, making it ideal for high-frequency applications.
  • Robust Thermal Performance: The CSD18532KCS is encapsulated in a TO-220 package, known for its excellent thermal characteristics, ensuring reliable operation even under high temperature conditions.

Applications

The versatility of the CSD18532KCS allows it to be used in a variety of applications, including:

  • DC/DC Converters
  • Motor Drives
  • Power Supplies
  • Synchronous Buck Converters
  • Server and Telecom Power Systems

Quality and Reliability

Quality and reliability are at the core of Texas Instruments' products. The CSD18532KCS is no exception, and it is designed to meet the rigorous demands of the industry. It undergoes extensive testing and validation to ensure it performs under the most challenging conditions.

Technical Specifications

Parameter Value R<sub>DS(on) 3.3 mΩ I<sub>D 100 A Package TO-220

For designers and engineers looking for a high-performance power MOSFET, the Texas Instruments CSD18532KCS represents a reliable and efficient solution. Its advanced features and robust design make it an excellent choice for powering the next generation of electronic devices.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
ON Semiconductor
MOSFET N/P-CH 30V 1.8/1.5A MCPH6
Need more? Email Us
IXYS
MOSFET N-CH 500V 21A ISOPLUS220
Need more? Email Us
IXYS
MOSFET N-CH 600V 28A ISOPLUS220
Lowest to $12.1178
NEC
Lowest to $1.2018
IXYS
MOSFET N-CH 800V 13A ISOPLUS220
Need more? Email Us
Renesas Electronics America
Lowest to $16.2308
Toshiba Semiconductor and Storage
Lowest to $0.6108
Toshiba Semiconductor and Storage
Lowest to $0.4902

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.5689 $57.1024
39+ $2.9284 $114.2076
60+ $2.8368 $170.2080
82+ $2.7453 $225.1146
106+ $2.6538 $281.3028
142+ $2.3793 $337.8606
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,376 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess