EN
  • EN
  • DE
  • IT

CSD18536KTTT

Part No CSD18536KTTT
Manufacturer Texas Instruments
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 60V 200A/349A DDPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 5 Weeks
Features N-Channel 60 V 200A (Ta), 349A (Tc) 375W (Tc) Surface Mount DDPAK/TO-263-3
Manufacturer Texas Instruments
Series NexFET™
Package Reel - TR
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Surface Mount
Package TO-263-4, D2Pak (3 Leads + Tab), TO-263AA
Case / Package DDPAK/TO-263-3
Family Name CSD18536
MSL Level 2 (1 Year)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number 296-44122-1, 296-44122-2, CSD18536KTTT-ND, 296-44122-6
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 916123-CSD18536KTTT
Ultra Librarian 3D Model Ultra Librarian CSD18536KTTT CAD Model

Description

The Texas Instruments CSD18536KTTT is a state-of-the-art N-channel NexFET™ power MOSFET designed to deliver high efficiency and performance for a wide range of applications. This power MOSFET is a testament to Texas Instruments' commitment to providing innovative solutions that meet the evolving needs of the electronics industry.

Key Features

  • Low On-Resistance: The CSD18536KTTT boasts an ultra-low on-resistance (R<sub>DS(on)) of just 2.2mΩ at V<sub>GS = 10V, which minimizes conduction losses and enhances overall efficiency.
  • High Continuous Drain Current: With a high continuous drain current (I<sub>D) of 100A, this MOSFET can handle significant power, making it suitable for demanding applications.
  • Fast Switching Speed: The device's fast switching capabilities ensure minimal energy is wasted during the transition from on to off states, further improving the efficiency of the system it is used in.
  • Thermal Management: The CSD18536KTTT is encapsulated in a TO-220 package, which is known for excellent thermal characteristics, ensuring reliable operation even at high temperatures.
  • Robustness: Engineered for durability, the MOSFET features a maximum junction temperature of 175°C, providing a robust solution for high-temperature environments.

Applications

The versatility of the CSD18536KTTT MOSFET makes it an ideal choice for a variety of applications, including:

  • Power supply systems
  • DC-DC converters
  • Motor drives
  • Battery management systems
  • Load switches
  • Point-of-load (POL) modules

Quality and Reliability

Texas Instruments ensures that the CSD18536KTTT meets the highest quality and reliability standards. The device is subjected to rigorous testing and validation processes, guaranteeing performance in the most challenging conditions. Whether you're designing power supplies or integrating into battery management systems, the CSD18536KTTT provides the efficiency, reliability, and power handling capabilities that modern electronic systems demand.

You May Also Be Interested in

ON Semiconductor
MOSFET N-CH 20V 4.5A SC70
Lowest to $1.0616
Toshiba Semiconductor and Storage
Lowest to $0.1576
Toshiba Semiconductor and Storage
Lowest to $0.4902
Renesas Electronics America
Lowest to $16.2308
NEC
Lowest to $1.2018
Broadcom Limited
0.5 to 18 GHz Low Noise E-PHEMT in a Wafer Scale Package | FET RF 5V 10GHZ 0402
Lowest to $416.0000
IXYS
MOSFET N-CH 600V 28A ISOPLUS220
Lowest to $12.1178
Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
MOSFET N-CH 500V 21A ISOPLUS220
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0255 $56.2040
20+ $5.7646 $115.2920
31+ $5.5844 $173.1164
42+ $5.4043 $226.9806
54+ $5.2241 $282.1014
72+ $4.6837 $337.2264
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,530 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess