EN
  • EN
  • DE
  • IT

CSD18537NKCS

Part No CSD18537NKCS
Manufacturer Texas Instruments
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 60V 50A TO220-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 50A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 6V, 10V
Gate-Source Threshold Voltage 3.5V @ 250μA
Max Gate Charge 18nC @ 10V
Max Input Capacitance 1480pF @ 30V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 94W (Tc)
Maximum Rds On at Id,Vgs 14 mOhm @ 25A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220-3
Dimension TO-220-3
Win Source Part Number 1030647-CSD18537NKCS
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CSD18537NKCS CAD Model

Description

The CSD18537NKCS is a state-of-the-art N-Channel NexFET™ power MOSFET from Texas Instruments, designed to deliver high efficiency and performance for a wide range of power management applications. This MOSFET is part of Texas Instruments' extensive lineup of power management solutions, and it is engineered to provide optimal performance in both synchronous and non-synchronous buck converters, as well as other power supply topologies.

Key Features

  • Low R<sub>DS(on): The CSD18537NKCS boasts an ultra-low on-resistance, which translates to reduced conduction losses and improved power efficiency. This characteristic is particularly beneficial in applications where minimizing power loss is critical.
  • High Continuous Drain Current (I<sub>D): With the capability to handle a high continuous drain current, this MOSFET can support demanding power requirements, making it suitable for high-power density applications.
  • Fast Switching Performance: Fast switching speeds result in lower switching losses, enabling the MOSFET to operate efficiently at higher frequencies. This is essential for modern power supplies that require fast response times.
  • Robust Thermal Performance: The CSD18537NKCS is designed with an excellent thermal management system, ensuring reliable operation even under high temperature conditions. This extends the life of the product and ensures consistent performance.

Applications

This versatile MOSFET is suitable for a wide range of applications, including:

  • DC/DC Converters
  • Motor Drives
  • Power Supply Systems
  • Computing and Networking Systems
  • Telecommunications Equipment

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the CSD18537NKCS is no exception. It is manufactured with high standards, ensuring that it meets the rigorous requirements of industrial and commercial applications. Customers can expect consistent performance and durability from this MOSFET.

Support and Resources

For engineers and designers, Texas Instruments provides extensive support and resources, including datasheets, reference designs, and application notes. This ensures a smooth integration of the CSD18537NKCS into their projects, with technical support readily available when needed.

You May Also Be Interested in

Renesas Electronics America
Lowest to $2.3013
IXYS
MOSFET N-CH 75V 170A TO263
Lowest to $4.5158
Rohm Semiconductor
Lowest to $0.2264
STMicroelectronics
N-channel 600 V, 0.108 typ., 26 A MDmesh II Plus low Qg Power MOSFETs in TO-220FP, I2PAK, TO-220 and TO-247 packages
Lowest to $5.9782
Toshiba Semiconductor and Storage
Need more? Email Us
Vishay
Lowest to $7.2942
NEC
Lowest to $1.2018
IXYS
MOSFET N-CH 75V 120A TO220AB
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.2819 $57.0475
60+ $1.8723 $112.3380
93+ $1.8138 $168.6834
128+ $1.7553 $224.6784
166+ $1.6968 $281.6688
221+ $1.5213 $336.2073
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 387 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess