EN
  • EN
  • DE

CSD19535KCS

Part No CSD19535KCS
Manufacturer Texas Instruments
Catalog Transistors - FETs, MOSFETs - RF
Description CSD19535KCS, 100 V N-Channel NexFET Power MOSFET
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Texas Instruments
Series NexFET
Packaging Tube
Channel Type Type N
Technology MOSFET
Drain Source Voltage 100V
Current - Continuous Drain (Id) @ 25°C 150A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 6V, 10V
Vgs(th) (Maximum) @ Id 3.4V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs 101nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds 7930pF @ 50V
Vgs (Maximum) ±20V
Power Dissipation (Maximum) 300W (Tc)
Rds On (Maximum) @ Id, Vgs 3.6 mOhm @ 100A, 10V
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Style Through Hole
Manufacturer Package TO-220-3
Package TO-220-3
Win Source Part Number 1163538-CSD19535KCS
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name CSD19535KCS
Introduction Date January 25, 2014
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian CSD19535KCS CAD Model

Description

The CSD19535KCS is a state-of-the-art N-Channel NexFET™ power MOSFET from Texas Instruments, designed to deliver high efficiency and performance for a wide range of power management applications. This MOSFET is a testament to Texas Instruments' commitment to providing innovative solutions for managing power in electronics.

Key Features

  • Ultra-Low On-Resistance: The CSD19535KCS boasts an ultra-low on-resistance (RDS(on)) of just 3.3 mΩ at VGS = 10 V, which significantly reduces power losses and improves overall efficiency in power conversion systems.
  • High Continuous Drain Current: With a continuous drain current (ID) of 100 A, this MOSFET can handle high current loads, making it ideal for demanding applications such as power supplies and motor drives.
  • Advanced Packaging: The CSD19535KCS comes in a compact SON 5mm x 6mm package, which not only saves space but also offers excellent thermal performance, ensuring reliable operation even under high power conditions.
  • High Performance at High Temperatures: This device is characterized for operation from -55°C to 175°C, providing stable performance across a wide temperature range, which is crucial for applications in harsh environments.

Applications

The versatility of the CSD19535KCS allows it to be used in various applications, including but not limited to:

  • DC to DC Converters
  • Motor Control Circuits
  • Power Supplies
  • Synchronous Buck Converters
  • Server and Telecom Power Systems

Quality and Reliability

Texas Instruments ensures that the CSD19535KCS meets the highest quality and reliability standards. The device is RoHS compliant and is designed to meet the rigorous demands of the industrial and automotive industries. With Texas Instruments' extensive testing and validation processes, customers can be confident in the consistent performance and longevity of this MOSFET.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 600V 34A TO-247
Lowest to $7.4809
Vishay
Trans MOSFET P-CH 20V 4.5A 8-Pin SOIC N T/R / MOSFET P-CH 20V 4.5A 8-SOIC
Lowest to $0.5821
Vishay
MOSFET 2N-CH 20V 6A 1212-8
Lowest to $0.8254
NXP / Nexperia
MOSFET N-CH 30V SOT96-1
Lowest to $0.1282
Vishay
MOSFET 2P-CH 20V 4.2A 1212-8
Lowest to $0.3534
Vishay
MOSFET 2N-CH 30V 4.5A 8-SOIC
Lowest to $0.2062
Vishay
MOSFET 2N-CH 20V 4.5A SC70-6
Lowest to $0.4402
Vishay
Trans MOSFET N-CH 20V 2.8A 4-Pin Micro Foot T/R / MOSFET N-CH 20V MICROFOOT
Lowest to $0.2359
Vishay
MOSFET N-CH 20V 4.5A SC70-6
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1995 $51.1920
39+ $2.6252 $102.3828
59+ $2.5432 $150.0488
82+ $2.4612 $201.8184
106+ $2.3791 $252.1846
141+ $2.1330 $300.7530
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,770 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess