EN
  • EN
  • DE

CSD23382F4

Part No CSD23382F4
Manufacturer Texas Instruments
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 12V 22A 3PICOSTAR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 12V
Continuous Drain Current at 25°C 3.5A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 1.8V, 4.5V
Gate-Source Threshold Voltage 1.1V @ 250μA
Max Gate Charge 1.35nC @ 6V
Max Input Capacitance 235pF @ 6V
Maximum Gate-Source Voltage ±8V
Power Dissipation (Max) 500mW (Ta)
Maximum Rds On at Id,Vgs 76 mOhm @ 500mA, 4.5V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 3-PICOSTAR
Dimension 3-XFDFN
Win Source Part Number 1030668-CSD23382F4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CSD23382F4 CAD Model

Description

Product Overview: Texas Instruments CSD23382F4

The Texas Instruments CSD23382F4 is a state-of-the-art MOSFET designed to deliver high performance in a compact footprint. This MOSFET is part of TI's extensive portfolio of semiconductor solutions, renowned for their reliability and cutting-edge technology. The CSD23382F4 is particularly well-suited for power management applications where space is at a premium and efficiency is paramount.

Key Features

  • Ultra-Small Footprint: The CSD23382F4 comes in a tiny 0.6mm x 1.0mm SON package, making it ideal for space-constrained applications.
  • Low On-Resistance: The device boasts an exceptionally low on-resistance (RDS(on)), which translates to reduced conduction losses and improved overall efficiency in power conversion circuits.
  • High Continuous Drain Current: It supports a high continuous drain current (ID), allowing it to handle significant power despite its small size.
  • Advanced Technology: Manufactured with TI's advanced MOSFET technology, the CSD23382F4 provides superior switching performance and thermal characteristics.

Applications

The CSD23382F4 is versatile and can be used in a variety of applications, including:

  • DC/DC Converters
  • Power Supply Modules
  • Battery Management Systems
  • Load Switches
  • Portable Electronics

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The CSD23382F4 is subjected to rigorous testing and quality control measures to ensure it meets the stringent requirements of the industry. Customers can rely on TI's reputation for producing durable and dependable components.

Support and Resources

Designers and engineers can access a wealth of resources provided by Texas Instruments, including detailed datasheets, application notes, and design tools. TI's support team is also available to assist with any technical inquiries, ensuring a smooth integration of the CSD23382F4 into your project.

You May Also Be Interested in

Vishay
MOSFET 2N-CH 30V 4.5A 8-SOIC
Lowest to $0.2062
Vishay
MOSFET 2N-CH 20V 3.9A 6-MFP
Lowest to $0.4967
Vishay
Trans MOSFET N-CH 20V 2.8A 4-Pin Micro Foot T/R / MOSFET N-CH 20V MICROFOOT
Lowest to $0.2359
Vishay
MOSFET P-CH 12V 5.3A 2X2 4-MFP
Lowest to $0.3587
Vishay
MOSFET 2N-CH 20V 1.5A SC-75-6
Lowest to $2.9324
Vishay
MOSFET N-CH 30V 6.2A 8SOIC
Lowest to $0.5885
Vishay
MOSFET 2N-CH 20V 6A 1212-8
Lowest to $0.8254
Vishay
MOSFET N-CH 8V 12.2A 2X2 4-MFP
Lowest to $7.9304
Vishay
MOSFET N-CH 200V 2.6A SC70-6
Lowest to $0.9198

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1420 $50.4100
860+ $0.1165 $100.1900
1,330+ $0.1129 $150.1570
1,835+ $0.1092 $200.3820
2,370+ $0.1056 $250.2720
3,170+ $0.0947 $300.1990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,200 pieces
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess