EN
  • EN
  • DE

CSD87335Q3DT

Part No CSD87335Q3DT
Manufacturer Texas Instruments
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET 2N-CH 30V 25A / High Frequency Synchronous Power Module
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Texas Instruments
Series NexFET
Packaging Reel package
FET Type 2 N-Channel (Dual)
FET Feature Standard
Drain Source Voltage 30V
Current - Continuous Drain (Id) @ 25°C 25A
Vgs(th) (Maximum) @ Id 1.9V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs 7.4nC @ 4.5V
Input Capacitance (Ciss) (Maximum) @ Vds 1050pF @ 15V
Power - Max 6W
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting SMD
Package 8-PowerLDFN
Manufacturer Package 8-LSON (3.3x3.3)
Win Source Part Number 771895-CSD87335Q3DT
Popularity Medium
Supply and Demand Status Limited
Family Name CSD87335Q3D
Introduction Date February 24, 2016
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian CSD87335Q3DT CAD Model

Description

The Texas Instruments CSD87335Q3DT is a state-of-the-art, high-efficiency synchronous buck NexFET™ power block that is designed to meet a wide range of power management requirements in modern electronics. This highly integrated power solution combines an optimized power MOSFET design to deliver high-performance operation in a compact, low-profile package.

Key Features

  • Advanced Power Solution: The CSD87335Q3DT integrates two power MOSFETs in a single package, providing a high-density power solution that simplifies the design of power supply circuits.
  • High-Efficiency Performance: With its low on-resistance and reduced switching losses, this power block achieves exceptional efficiency, making it ideal for energy-sensitive applications.
  • Compact Size: The small 3.3mm x 3.3mm SON package with a pitch of 0.65mm minimizes the footprint on the PCB, allowing for more space-efficient designs.
  • Optimized for Synchronous Buck Converters: The CSD87335Q3DT is specifically optimized for use in synchronous buck converter applications, providing excellent power conversion for point-of-load (POL) solutions.
  • Robust Thermal Performance: The package design and MOSFET technology enable superior thermal performance, ensuring reliability even under high power operation.
  • Versatile Voltage Range: This power block is designed to operate over a wide input voltage range, accommodating various system voltages for flexible design integration.

Applications

The CSD87335Q3DT is suitable for a variety of applications, including:

  • Server and telecom power supplies
  • Networking equipment
  • Computing peripherals
  • Gaming consoles
  • High-performance data processing units
  • Industrial power systems

Technical Specifications

Some of the key technical specifications of the CSD87335Q3DT include:

  • Continuous drain current: 40 A
  • On-resistance (RDS(on)): 4.5 mΩ at VGS = 10 V for the high-side MOSFET
  • Power stage efficiency: Up to 93.5%
  • Operating temperature range: -40°C to 150°C

With its combination of efficiency, power density, and thermal performance, the Texas Instruments CSD87335Q3DT power block is an excellent choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Vishay
MOSFET N-CH 30V 6.2A 8SOIC
Lowest to $0.5885
Vishay
MOSFET 2P-CH 20V 4.2A 1212-8
Lowest to $0.3534
Vishay
MOSFET P-CH 20V 4.8A 2X2 4-MFP
Lowest to $0.6145
Vishay
MOSFET P-CH 20V MICROFOOT
Lowest to $0.3347
Vishay
MOSFET N-CH 8V 12.2A 2X2 4-MFP
Lowest to $7.9304
Vishay
MOSFET 2N-CH 20V 6A 1212-8
Lowest to $0.8254
Vishay
Trans MOSFET N-CH 40V 58A 8-Pin PowerPAK SO T/R / MOSFET N-CH 40V 58A PPAK SO-8
Lowest to $0.9117
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
Vishay
MOSFET P-CH 30V 4.1A 8-SOIC
Lowest to $0.7644

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8084 $54.2520
70+ $1.4839 $103.8730
105+ $1.4375 $150.9375
145+ $1.3911 $201.7095
190+ $1.3448 $255.5120
250+ $1.2056 $301.4000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess