EN
  • EN
  • DE
  • IT

CSD87381PT

Part No CSD87381PT
Manufacturer Texas Instruments
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET 2N-CH 30V 15A 5PTAB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 34 Weeks
Features Mosfet Array 2 N-Channel (Half Bridge) 30V 15A 4W Surface Mount 5-PTAB (3x2.5)
Manufacturer Texas Instruments
Series NexFET™
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package 5-LGA
Case / Package 5-PTAB (3x2.5)
Family Name CSD87381
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number 296-37751-1, 296-37751-2, 296-37751-6
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 916132-CSD87381PT
Ultra Librarian 3D Model Ultra Librarian CSD87381PT CAD Model

Description

The Texas Instruments CSD87381PT is a state-of-the-art synchronous buck NexFET™ power block optimized for high-performance applications. This compact and efficient power solution is designed to meet the demanding requirements of modern electronics, offering a combination of high efficiency and high power density that is ideal for a wide range of power supply designs.

Key Features

  • High Efficiency: With its advanced design, the CSD87381PT achieves exceptional conversion efficiency, which helps in reducing power losses and improving overall system performance.
  • Compact Footprint: The power block comes in a small 5mm x 6mm SON package, making it suitable for space-constrained applications without compromising on power delivery.
  • High Current Capability: It is capable of delivering high current, which is essential for powering core voltages of high-performance processors and ASICs.
  • Optimized Switching: The device features a low on-resistance and low Q<sub>SW that minimize switching losses, thus enhancing power efficiency even at high switching frequencies.

Applications

The CSD87381PT is versatile and can be utilized in a diverse range of applications, including:

  • Point of Load (POL) solutions
  • DC/DC converters
  • Networking equipment such as routers and switches
  • Computing and servers
  • Graphics cards and gaming consoles

Technical Specifications

Some of the technical specifications that make the CSD87381PT a reliable and efficient choice include:

  • Input voltage range: 4.5V to 20V
  • Continuous current: 25A per phase
  • High-frequency operation capability
  • Low thermal impedance

Conclusion

The Texas Instruments CSD87381PT is an excellent choice for designers looking for a high-performance power solution. Its combination of efficiency, power density, and thermal performance makes it an ideal component for cutting-edge electronic designs. Whether it's for powering the latest processors or for use in compact DC/DC converters, the CSD87381PT delivers the reliability and performance expected from a leading semiconductor manufacturer like Texas Instruments.

You May Also Be Interested in

Panasonic
MOSFET N CH 20V 2A SMINI3-G1-B
Lowest to $0.1926
ON Semiconductor
MOSFET P-CH 30V 50A TO-220AB
Lowest to $9.8883
ON Semiconductor
MOSFET P-CH 500V 2A TO-220AB
Lowest to $84.3890
STMicroelectronics
N-CHANNEL 30V - 0.014ohm - 45A TO-220 - TO220FP - D2PAK STripFET II™ POWER MOSFET
Lowest to $0.5255
ON Semiconductor
MOSFET N-CH 60V 32A TO-220AB
Need more? Email Us
Panasonic
MOSFET 2N-CH 20V 4A WSMINI8-F1-B
Lowest to $0.1690
Panasonic
MOSFET P-CH 20V 3A
Lowest to $0.9780
Panasonic
Trans MOSFET P-CH Si 20V 2A 6-Pin WSSMini6-F1 / MOSFET P-CH 20V 2A WSSMINI6
Lowest to $0.7311
ON Semiconductor
MOSFET P-CH 60V 23A D2PAK
Lowest to $1.2982

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7983 $59.8725
150+ $0.7478 $112.1700
235+ $0.7226 $169.8110
335+ $0.6720 $225.1200
435+ $0.6468 $281.3580
545+ $0.6215 $338.7175
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 46,420 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess