EN
  • EN
  • DE

CSD88584Q5DC

Part No CSD88584Q5DC
Manufacturer Texas Instruments
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET 2 N-CH 40V 22-VSON-CLIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 34 Weeks
Features Mosfet Array 2 N-Channel (Half Bridge) 40V - 12W Surface Mount 22-VSON-CLIP (5x6)
Manufacturer Texas Instruments
Series NexFET™
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package 22-PowerTFDFN
Case / Package 22-VSON-CLIP (5x6)
Family Name CSD88584Q5
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number 296-48904-6, CSD88584Q5DC-ND, 296-48904-2, 296-48904-1
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 916134-CSD88584Q5DC
Ultra Librarian 3D Model Ultra Librarian CSD88584Q5DC CAD Model

Description

Product Overview: CSD88584Q5DC NexFET™ Power Block from Texas Instruments

The CSD88584Q5DC is a high-performance, synchronous buck power stage that combines the driver and two power MOSFETs in a compact QFN package. Manufactured by Texas Instruments, this power block is part of their NexFET™ product line, renowned for its efficiency and thermal performance. The device is designed to deliver optimal power management solutions for a variety of applications, including computing, consumer electronics, and networking equipment.

Key Features

  • High-Density Power Solution: The CSD88584Q5DC integrates two power MOSFETs and a driver IC into a single package, reducing the footprint on the PCB and simplifying the design process.
  • Efficiency: With its advanced NexFET™ technology, the device achieves high efficiency, which is crucial for systems requiring low power loss and heat generation.
  • Performance: The power block is capable of operating at high frequencies, which allows for smaller external components, further reducing space and cost.
  • Thermal Management: The package design enhances thermal performance, ensuring reliability and longevity even under high power operation.
  • Flexible Application: It is suitable for use in multiphase power supplies, providing the flexibility to meet various design requirements.

Applications

  • Computing systems
  • Networking and telecommunications equipment
  • Gaming consoles
  • Graphics cards
  • Point-of-load conversions

Technical Specifications

The CSD88584Q5DC operates over a wide input voltage range and provides a continuous current capability. It features an optimal gate drive designed for the included high- and low-side MOSFETs, ensuring efficient switching performance. The device also includes protection features such as overcurrent protection, thermal shutdown, and under-voltage lockout, which contribute to the overall system robustness.

For designers looking to enhance power density while maintaining high efficiency, the CSD88584Q5DC NexFET™ Power Block from Texas Instruments represents a cutting-edge solution that meets the stringent demands of modern electronic devices. Its compact size, combined with exceptional performance and thermal characteristics, make it an ideal choice for next-generation power systems.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
STMicroelectronics
MOSFET N-CH 600V 2A TO-220FP
Lowest to $14.1661
Alpha & Omega Semiconductor Inc.
650V 11A a MOS TM Power Transistor
Need more? Email Us
IXYS
HiPerFET Power MOSFETs
Need more? Email Us
Infineon Technologies
MOSFET N-CH 30V 11A 8-SOIC
Lowest to $1.6320
STMicroelectronics
MOSFET N-CH 500V 12A TO-220FP
Lowest to $2.9060
STMicroelectronics
MOSFET N-CH 500V 5A TO-220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 900V 8A TO-220FP
Lowest to $3.8577
STMicroelectronics
MOSFET N-CH 1000V 6.5A TO220FP
Lowest to $3.9201

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7409 $52.0771
45+ $2.2489 $101.2005
69+ $2.1787 $150.3303
95+ $2.1084 $200.2980
123+ $2.0381 $250.6863
165+ $1.8273 $301.5045
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess