EN
  • EN
  • DE

CSD95372BQ5MT

Part No CSD95372BQ5MT
Manufacturer Texas Instruments
Catalog PMIC - Full, Half - Bridge Drivers
Description IC SYNC BUCK NEXFET 12SON / Synchronous Buck FET Smart Power Stage
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series NexFET
Packaging Reel package
Output Configuration Half Bridge
Applications Synchronous Buck Converters
Interface PWM
Load Type Inductive
Technology Power MOSFET
Output Current per Channel 60A
Current - Peak Output 90A
Operating Supply Voltage 4.5 V ~ 5.5 V
Voltage - Load 4.5 V ~ 16 V
Operating Temperature Range -55°C ~ 150°C (TJ)
Features Bootstrap Circuit, Status Flag
Fault Protection Current Limiting, Over Temperature, Shoot-Through, Short Circuit, UVLO
Mounting SMD
Package 12-Power LFDFN
Manufacturer Package 12-LSON (5x6)
Win Source Part Number 771900-CSD95372BQ5MT
Popularity Medium
Supply and Demand Status Limited
Family Name CSD95372BQ5MT
Introduction Date March 15, 2014
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian CSD95372BQ5MT CAD Model

Description

Introducing the CSD95372BQ5MT NexFET™ Power Block from Texas Instruments

The CSD95372BQ5MT is a state-of-the-art power block device that combines the efficiency of a synchronous buck power stage with the simplicity and small form factor of a single integrated circuit. Manufactured by Texas Instruments, this power block is part of their NexFET™ product line, renowned for high performance and reliability in power management applications.

At the heart of the CSD95372BQ5MT lies an optimized design that integrates two power MOSFETs in a single package. The high-side and low-side MOSFETs are configured in a half-bridge arrangement, making it an ideal solution for DC/DC conversion in a variety of systems. Its advanced construction ensures that the device operates with high efficiency, which is crucial for maintaining energy savings and thermal performance in compact electronic applications.

Key features of the CSD95372BQ5MT include:

  • High Efficiency: With its low on-resistance and reduced switching losses, the power block operates at a high efficiency, minimizing power loss and heat generation.
  • Compact Size: The 5mm x 6mm SON package is designed to save space on the PCB, making it suitable for space-constrained applications.
  • Performance: Capable of delivering high current, the CSD95372BQ5MT is designed to meet the needs of demanding applications, ensuring robust power delivery.
  • Thermal Management: The device features an exposed thermal pad that helps to dissipate heat effectively, ensuring reliable operation even under high load conditions.

This power block is commonly employed in various applications including servers, telecom infrastructure, computing, and gaming consoles, where efficient power conversion is critical. Texas Instruments' commitment to quality means that the CSD95372BQ5MT is not only designed for performance but also for long-term reliability.

Designers and engineers looking for a power solution that offers a combination of high efficiency, compact size, and robust performance will find the CSD95372BQ5MT to be an excellent choice. With its integrated approach, this power block simplifies the design process, reduces external component count, and accelerates time to market for a wide range of power supply applications.

You May Also Be Interested in

Maxim Integrated
IC INTERFACE CONTROLLER / Half Bridge Driver General Purpose Power MOSFET 16-FCQFN (6x3.75)
Need more? Email Us
Maxim Integrated
IC POWER MANAGEMENT / Driver
Lowest to $12.6888
Texas Instruments
33V, 2.5A QUAD INDEPENDENT HALF / Half Bridge (4) Driver DC Motors, General Purpose, Solenoids, Stepper Motors Power MOSFET 24-VQFN (4x4)
Lowest to $3.0603
ON Semiconductor
ANA INDUCTIVE LOAD DRVR / Driver
Need more? Email Us
ON Semiconductor
IC HALF BRIDGE DRVR 500MA 14SOIC
Need more? Email Us
Texas Instruments
CSD95491Q5MCT / Half Bridge (3) Driver Synchronous Buck Converters Power MOSFET 12-VSON-CLIP (5x6)
Lowest to $1.4150
ON Semiconductor
MODULE IPM INVERTER 3PH SPCM24 / Half Bridge (3) Driver AC Motors IGBT Module
Need more? Email Us
Infineon Technologies
IC MOSFET DRIVER 40PIQFN / Driver
Need more? Email Us
Infineon Technologies
IC BRIDGE DRIVER PAR 28DSO / Half Bridge (2) Driver DC Motors, General Purpose DMOS PG-DSO-28
Lowest to $21.8283

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.7308 $54.1156
16+ $6.3432 $101.4912
25+ $6.1450 $153.6250
34+ $5.9467 $202.1878
44+ $5.7485 $252.9340
59+ $5.1538 $304.0742
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 92,355 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess