EN
  • EN
  • DE

CSD95480RWJ

Part No CSD95480RWJ
Manufacturer Texas Instruments
Catalog PMIC - Full, Half - Bridge Drivers
Description Synchronous Buck NexFET Smart Power Stage | SYNCHRONOUS BUCK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Output Configuration Half Bridge (3)
Applications Synchronous Buck Converters
Interface PWM
Load Type Inductive, Capacitive
Technology Power MOSFET
Current - Output / Channel 70A
Current - Peak Output 90A
Supply Voltage (V) 4.5V ~ 5.5V
Load Voltage (V) 4.5V ~ 16V
Temperature Range - Operating -40°C ~ 125°C
Features Bootstrap Circuit
Fault Protection Shoot-Through
Mounting Style SMD
Manufacturer Package 41-PowerTFQFN
Supplier Device Package 41-VQFN-CLIP (5x6)
Manufacturer Pack Quantity 1
MSL Level 2 (1 Year)
Win Source Part Number 723055-CSD95480RWJ
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CSD95480RWJ CAD Model

Description

Introducing the CSD95480RWJ NexFET™ Power Block from Texas Instruments

The CSD95480RWJ is a state-of-the-art power management device from Texas Instruments, designed to deliver high efficiency and power density for a wide range of applications. This innovative product is part of TI's NexFET™ power block line, which combines the latest in power MOSFET technologies to offer exceptional performance in a compact package.

Optimized Power Solution

The CSD95480RWJ is a highly optimized power solution that integrates the driver and MOSFETs in a single package to provide a high-density power supply. With its advanced control features and high current handling capabilities, it is ideal for use in CPU power supplies, servers, telecom, and networking equipment where space is at a premium and efficiency is crucial.

Key Features

  • High Performance: The device boasts a high-efficiency synchronous buck power stage, which results in reduced power loss and improved thermal management.
  • Compact Design: With its small 5x6 mm² QFN package, the CSD95480RWJ saves valuable board space without compromising on power capacity or efficiency.
  • Integrated Driver: The inclusion of an integrated driver simplifies the design process and helps reduce external component count, further enhancing the overall system reliability.
  • Enhanced Power Density: The power block is capable of delivering high current in a small footprint, which is essential for modern high-performance computing and networking hardware.
  • Advanced Technology: Utilizing TI's cutting-edge NexFET™ technology, the CSD95480RWJ provides low gate charge and low on-resistance, which translates to lower switching losses and better overall efficiency.

Applications

With its robust design and versatile features, the CSD95480RWJ is well-suited for a variety of applications, including:

  • Multiphase VRM for CPUs, GPUs, and memory
  • High-density DC/DC converters
  • Point-of-load (POL) modules
  • Networking and telecom power systems
  • High-performance computing and gaming

The CSD95480RWJ from Texas Instruments is more than just a component; it is a comprehensive power management solution that brings efficiency, reliability, and high performance to demanding electronic systems. By integrating this power block into your design, you can achieve a significant improvement in power delivery, thermal performance, and system uptime.

You May Also Be Interested in

Vishay
IC POWER STAGE 80A 5X6 MLP
Lowest to $11.5830
Texas Instruments
AUTOMOTIVE 12-V CONTACTOR DRIVER
Need more? Email Us
ON Semiconductor
Half Bridge (2) Driver DC Motors, General Purpose Bipolar 14-MFPS
Need more? Email Us
STMicroelectronics
IC HALF BRIDG DRV 2.8A 24PWRDIP
Lowest to $4.4282
Texas Instruments
IC HALF BRIDGE DRIVER 30A 8VSON
Lowest to $2.6293
Monolithic Power Systems Inc.
Half Bridge Driver General Purpose Power MOSFET 34-TQFN (6x6)
Need more? Email Us
Texas Instruments
100-V 4.4-M HALF-BRIDGE GAN FET
Lowest to $5.8209
STMicroelectronics
IC HALF BRIDGE DRV 2.5A 48VFQFPN
Lowest to $1.2355
Infineon Technologies
IC HALF BRIDGE DRVR 6A DSO36-72
Lowest to $156.4286

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7033 $52.7475
175+ $0.5771 $100.9925
270+ $0.5591 $150.9570
370+ $0.5410 $200.1700
480+ $0.5230 $251.0400
640+ $0.4689 $300.0960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,900 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess