EN
  • EN
  • DE
  • IT

DAC2902Y/250G4

Part No DAC2902Y/250G4
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description Dual, 12-Bit, 125MSPS DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT A-OUT 48TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Resolution 12
Number of D/A Converters 2
Settling Time 30ns
Output Type Current - Unbuffered
Differential Output Yes
Data Interface Parallel
Reference Type External, Internal
Supply Voltage , Analog 3V ~ 5.5V
Supply Voltage , Digital 3V ~ 5.5V
INL/DNL (LSB) ±1, ±1
Architecture Segmented DAC
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 48-TQFP
Supplier Device Package 48-TQFP (7x7)
Mounting Style SMD
Family Part Number DAC2902
Manufacturer Pack Quantity 250
MSL Level 2 (1 Year)
Win Source Part Number 710000-DAC2902Y/250G4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DAC2902Y/250G4 CAD Model

Description

The DAC2902Y/250G4 is a high-performance, dual-channel digital-to-analog converter (DAC) developed by Texas Instruments. This precision DAC is designed to meet the rigorous demands of complex industrial, telecommunications, and data acquisition systems. With its 14-bit resolution and high-speed interface, the DAC2902Y/250G4 offers a combination of accuracy and speed that is ideal for applications requiring the conversion of digital signals to high-fidelity analog outputs.

Key Features

  • Resolution: 14-bit dual DAC, providing fine granularity for precise analog signal generation.
  • Update Rate: Capable of a 250 MSPS (mega samples per second) update rate, enabling the DAC to handle high-speed signal processing tasks with ease.
  • Interface: Features a flexible parallel LVDS (Low-Voltage Differential Signaling) interface, ensuring compatibility with a wide range of digital systems and minimizing signal integrity issues.
  • Output Range: The DAC2902Y/250G4 supports a 2x and 4x interpolating filter, facilitating a variety of output ranges and spectral performances to match application requirements.
  • Power Consumption: Designed with power efficiency in mind, it operates with a 3.3V analog supply and a 1.8V digital supply, optimizing the power consumption for energy-sensitive applications.
  • Package: Housed in a compact 64-TQFP (Thin Quad Flat Package), making it suitable for space-constrained designs without compromising on performance.

Applications

The DAC2902Y/250G4 is versatile and can be used in a variety of applications, including:

  • Wireless communication infrastructure
  • Test and measurement equipment
  • Professional audio and video equipment
  • Medical imaging systems
  • High-speed data acquisition systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the DAC2902Y/250G4 is no exception. It is built to meet the high standards of performance and durability that users have come to expect from Texas Instruments products. As a result, engineers and designers can confidently integrate this DAC into their systems, knowing that it will deliver consistent and reliable performance over time.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 14BIT V-OUT 16TSSOP / 14 Bit Digital to Analog Converter 8 16-TSSOP
Lowest to $70.3760
Maxim Integrated
IC DAC 12BIT V-OUT 24SOIC / 12 Bit Digital to Analog Converter 1 24-SOIC
Need more? Email Us
Analog Devices Inc.
IC DAC 16BIT V-OUT 16TSSOP / 16 Bit Digital to Analog Converter 1 16-TSSOP
Lowest to $15.0640
Maxim Integrated
IC DAC 12BIT V-OUT 8UMAX / 12 Bit Digital to Analog Converter 2 8-uMAX/uSOP
Lowest to $20.2264
Analog Devices Inc.
IC DAC 10BIT V-OUT 8DIP / 10 Bit Digital to Analog Converter 2 8-PDIP
Need more? Email Us
Analog Devices Inc.
DAC, PARALLEL, WORD INPUT / 12 Bit Digital to Analog Converter 1 24-CDIP
Need more? Email Us
Analog Devices Inc.
IC DAC 16BIT V-OUT SOT23-8 / 16 Bit Digital to Analog Converter 1 SOT-23-8
Need more? Email Us
Maxim Integrated
IC DAC 12BIT A-OUT 18DIP / 12 Bit Digital to Analog Converter 1 18-PDIP
Lowest to $44.5707
Texas Instruments
SINGALE CHANNEL DAC 16BIT / 16 Bit Digital to Analog Converter 1 10-VSSOP
Lowest to $5.1762

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.4800 $72.9600
4+ $29.9323 $119.7292
6+ $28.9969 $173.9814
8+ $28.0615 $224.4920
10+ $27.1261 $271.2610
13+ $24.3200 $316.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 950 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess