EN
  • EN
  • DE
  • IT

TMS37F158LGIDBTRG4

Part No TMS37F158LGIDBTRG4
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description CONTROLLER ENTRY DEVICE WITH INTEGRATED DST80 AUTHENTICATION, EEPROM, AND LF IMMOBILIZER INTERFACE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1727+
Reference case TSSOP32
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 757583-TMS37F158LGIDBTRG4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS37F158LGIDBTRG4 CAD Model

Description

The TMS37F158LGIDBTRG4 is a high-performance microcontroller unit (MCU) developed by Texas Instruments (TI), a leader in semiconductor design and manufacturing. This MCU is part of the TMS family of controllers that are renowned for their robust performance, versatility, and reliability in a wide range of applications.

Key Features

  • Advanced Processing Core: At the heart of the TMS37F158LGIDBTRG4 is an efficient processing core that delivers the power and speed required for complex computations and control tasks.
  • Memory Capabilities: The device comes with an integrated memory system that includes both flash and RAM, allowing for flexible program and data storage options.
  • Digital and Analog Peripherals: A suite of digital and analog peripherals are built into the MCU, providing a range of functionality from digital communication to analog signal processing.
  • Low Power Consumption: Designed with power efficiency in mind, the TMS37F158LGIDBTRG4 is ideal for battery-powered or energy-sensitive applications.
  • Robust I/O Options: Multiple input/output ports enable the MCU to interface with various external devices, sensors, and actuators, making it highly adaptable to different use cases.

Applications

The versatile nature of the TMS37F158LGIDBTRG4 makes it suitable for a diverse range of applications, including:

  • Automotive control systems
  • Industrial automation
  • Consumer electronics
  • Internet of Things (IoT) devices
  • Medical equipment

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The TMS37F158LGIDBTRG4 is manufactured with stringent quality control processes and is designed to meet the rigorous demands of the industries it serves. Its durability and performance are backed by TI's reputation for producing reliable and long-lasting components.

Technical Support and Resources

TI provides extensive technical support and resources for the TMS37F158LGIDBTRG4, including detailed datasheets, application notes, and development tools. Customers can access a wealth of information to assist with the integration and use of this MCU in their products, ensuring a smooth design and development process.

You May Also Be Interested in

Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess