EN
  • EN
  • DE

DAC61404RHBR

Part No DAC61404RHBR
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description QUAD-CHANNEL, 12-BIT, HIGH-VOLTA  /  12 Bit Digital to Analog Converter 1 32-VQFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC)
Mfr Texas Instruments
Package Tape & Reel
Number of Bits 12
Number of D/A Converters 1
Settling Time 22µs
Output Type Voltage - Buffered
Differential Output No
Data Interface Serial, SPI
Reference Type Internal
Voltage - Supply, Analog 4.5V ~ 43V
Voltage - Supply, Digital 4.5V ~ 5.5V
INL/DNL (LSB) ±1 (Max), ±1 (Max)
Architecture R-2R
Temperature Range - Operating -40°C ~ 125°C
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-VQFN (5x5)
Mounting SMD (SMT)
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-DAC61404RHBRCT,296-DAC61404RHBRDKR,296-DAC61404RHBRTR
Standard Package 3,000
Win Source Part Number 1026190-DAC61404RHBR
Ultra Librarian 3D Model Ultra Librarian DAC61404RHBR CAD Model

Description

Texas Instruments DAC61404RHBR Digital-to-Analog Converter

The DAC61404RHBR is a high-performance, quad-channel, 14-bit digital-to-analog converter (DAC) engineered by the renowned semiconductor manufacturer, Texas Instruments. This precision DAC is designed to deliver exceptional accuracy and stability, making it an ideal choice for a broad range of demanding applications including industrial automation, telecommunication systems, and test equipment.

Encapsulated in a compact 32-VQFN package, the DAC61404RHBR offers a space-saving solution for designs where board real estate is at a premium. Its robust design ensures reliable operation over an extended temperature range, enhancing its suitability for use in harsh industrial environments.

The device boasts a flexible interface with a wide range of input data formats, supporting both standard and user-defined formats. This versatility simplifies integration into various system architectures, reducing development time and cost. Additionally, the DAC61404RHBR features a power-on-reset function that ensures the DAC output initializes to a known state, improving system reliability upon power-up.

With a settling time of just 5 µs, the DAC61404RHBR is capable of high-speed operation, facilitating real-time control and rapid response in dynamic systems. The device also includes an internal reference with low temperature drift, which minimizes the need for external components and simplifies the design process.

Texas Instruments has equipped the DAC61404RHBR with a daisy-chainable SPI interface, which enables multiple devices to be controlled with minimal interface lines, thus streamlining connectivity in complex systems. The DAC also provides a clear advantage in power-sensitive applications, thanks to its low-power consumption and selectable power-down modes that further reduce the overall system power budget.

In summary, the Texas Instruments DAC61404RHBR is a versatile, high-precision DAC that offers designers a compelling blend of performance, integration ease, and efficiency. Its robust feature set ensures that it can meet the stringent requirements of a wide array of applications, solidifying its position as a go-to solution for precision digital-to-analog conversion needs.

You May Also Be Interested in

Cirrus Logic Inc.
8-PIN, 16-BIT, 96 KHZ STEREO DAC
Need more? Email Us
Maxim Integrated
MULTICHANNEL ADCS/DACS
Need more? Email Us
Asahi Kasei Microsystems
IC ADC 20BIT LOW POWER 16TSSOP
Need more? Email Us
Maxim Integrated
LOW POWER, 3 1/2 DIGIT ADC / ADC 3.5 Digit 44-MQFP (10x10)
Lowest to $16.3213
Maxim Integrated
12-BIT, MULTICHANNEL ADC/DAC
Lowest to $47.5828
Asahi Kasei Microsystems
IC ADC/DAC 24BIT AUDIO DSP
Lowest to $26.1134
Analog Devices Inc.
IC ADC/AUDIO 16BIT 48K 28SOIC
Lowest to $34.3433
Asahi Kasei Microsystems
IC ADC 3CH PGA 100LQFP
Need more? Email Us
MaxLinear Inc
IC VIDEO DAC 10BIT 150M 48TQFP
Lowest to $9.7829

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.3648 $52.7296
5+ $21.6327 $108.1635
8+ $20.9566 $167.6528
10+ $20.2806 $202.8060
13+ $19.6046 $254.8598
18+ $17.5765 $316.3770
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 460 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess