EN
  • EN
  • DE

DAC61416RHAT

Part No DAC61416RHAT
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAC 12BIT V-OUT 40VQFN  /  12 Bit Digital to Analog Converter 16 40-VQFN (6x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC)
Mfr Texas Instruments
Package Tape & Reel
Number of Bits 12
Number of D/A Converters 16
Settling Time 12µs (Typ)
Output Type Voltage - Buffered
Differential Output Yes
Data Interface SPI, DSP
Reference Type Internal
Voltage - Supply, Analog 4.5V ~ 5.5V
Voltage - Supply, Digital 4.5V ~ 5.5V
INL/DNL (LSB) ±0.5, ±0.5
Architecture R-2R
Temperature Range - Operating -40°C ~ 125°C
Package / Case 40-VFQFN Exposed Pad
Supplier Device Package 40-VQFN (6x6)
Mounting SMD (SMT)
Base Product Number DAC61416
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-53464-1,296-53464-2,296-53464-6
Standard Package 250
Win Source Part Number 1032169-DAC61416RHAT
Ultra Librarian 3D Model Ultra Librarian DAC61416RHAT CAD Model

Description

The DAC61416RHAT from Texas Instruments is a high-performance, 16-channel digital-to-analog converter (DAC) that offers excellent accuracy and stability, making it an ideal choice for a wide range of applications that require precise analog output. This component is part of Texas Instruments' extensive DAC portfolio, renowned for its reliability and cutting-edge technology.

Key Features:

  • Resolution: The DAC61416RHAT boasts a 14-bit resolution, providing fine granularity and high precision in analog signal generation.
  • Channel Count: With 16 individual channels, this DAC allows for multiple outputs to be controlled simultaneously, which is perfect for complex systems that need to manage various analog signals.
  • Output Range: It offers a flexible output range that can be configured to match the needs of the specific application, ensuring versatility across different use cases.
  • Interface: The device supports a standard SPI interface for communication, making it easy to integrate with a wide variety of microcontrollers and processors.
  • Integrated Features: It includes integrated precision reference voltages and an output buffer, which simplifies the design and reduces external component count.
  • Package: The DAC61416RHAT comes in a compact 40-VQFN (6x6) package, which is suitable for space-constrained applications.

Applications:

The DAC61416RHAT is designed to be used in a diverse array of applications, such as:

  • Automated Test Equipment (ATE)
  • Industrial Automation and Process Control
  • Data Acquisition Systems
  • Telecommunications Equipment
  • Portable Instruments

Performance:

Engineered to deliver high-fidelity and low-noise performance, the DAC61416RHAT ensures that the output signals are accurate representations of the digital input. Its robust design and manufacturing process guarantee long-term performance even in demanding environments.

Why Choose DAC61416RHAT:

For designers and engineers looking for a DAC that offers high channel density, precision, and ease of use, the DAC61416RHAT from Texas Instruments stands out as an excellent choice. Its combination of performance, integration, and compact form factor makes it a go-to component for sophisticated analog output requirements.

You May Also Be Interested in

Asahi Kasei Microsystems
IC ADC 24BIT PGA/ALC 44LQFP
Need more? Email Us
Suzhou Everest Semiconductor Co. Ltd.
Power-down mode 4 I2S 1.6V~3.6V QFN-32-EP(4x4) ADCs/DACs - Special Purpose RoHS
Lowest to $0.6986
Maxim Integrated
MULTICHANNEL ADCS/DACS
Need more? Email Us
Maxim Integrated
MAX134 3 3/4 DIGIT DMM CIRCUIT
Lowest to $15.7262
Asahi Kasei Microsystems
INTEGRATED CIRCUIT
Lowest to $4.6921
Maxim Integrated
12-BIT, MULTICHANNEL ADC/DAC
Lowest to $47.5828
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Lowest to $2.4359
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Need more? Email Us
Cirrus Logic Inc.
IC DAC
Lowest to $53.6763

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $77.9923 $77.9923
2+ $75.5550 $151.1100
3+ $73.1177 $219.3531
4+ $70.6805 $282.7220
5+ $63.3687 $316.8435
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess