The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

DAC7564ICPW

Part No DAC7564ICPW
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT 4CH 16-TSSOP
Datasheet
Sample
ECAD Module ECAD
rohs

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee
Pricing & Ordering $13.0288 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
3+
$21.1960
$63.588
6+
$17.3920
$104.352
9+
$16.8480
$151.632
13+
$16.3050
$211.965
16+
$15.7610
$252.176
22+
$14.1310
$310.882
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 1,300 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping
Enter your destination to get a shipping estimate

*

Products specifications

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Number of Bits 12
Number of D/A Converters 4
Settling Time 10μs
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI, DSP
Reference Type External, Internal
Analog Supply Voltage 2.7 V to 5.5 V
Digital Supply Voltage 2.7 V to 5.5 V
INL/DNL (LSB) ±0.5, ±0.1
Temperature Range - Operating -40°C to 105°C
Case / Package 16-TSSOP
Win Source Part Number 145154-DAC7564ICPW
Popularity Medium
Fake Threat In the Open Market 35 pct.
Supply and Demand Status Limited

Description

The DAC7564ICPW is a high-performance, low-power, voltage-output, quad-channel Digital-to-Analog Converter (DAC) developed by Texas Instruments. This product is designed to deliver exceptional performance and value for a wide range of applications that require a high level of precision and stability. It is particularly suited for use in industrial automation, process control, data acquisition systems, and portable instrumentation devices. The DAC7564ICPW operates from a 2.7V to 5.5V power supply, making it suitable for battery-powered and board-level power supply systems. This DAC is composed of four channels, each of which can be independently programmed. It offers a 16-bit resolution, ensuring high precision and accuracy in converting digital signals to analog voltages. The product also features a 2-wire serial interface that supports standard SPI, QSPI, Microwire, and digital signal processor (DSP) interfaces. One of the key advantages of the DAC7564ICPW is its low power consumption. It consumes just 1.5mW at 3V, which is significantly lower than many other DACs in its class. This makes it an excellent choice for applications where power efficiency is critical. Additionally, it features a power-on reset to zero scale or midscale and a power-down function, which further enhances its power efficiency. The DAC7564ICPW also offers excellent linearity and monotonicity over the entire specified temperature range, ensuring reliable performance under varying operating conditions. It also provides a high output drive capability, a wide output voltage swing, and an output short-circuit protection, ensuring robust and reliable operation. The DAC7564ICPW is available in a compact TSSOP-16 package, which makes it easy to integrate into a wide range of electronic systems. It is also fully specified for operation over the extended industrial temperature range of -40°C to +105°C, making it suitable for use in harsh environments. In summary, the DAC7564ICPW from Texas Instruments is a high-performance, quad-channel DAC that offers a unique combination of low power consumption, high precision, and robust performance. It is an ideal choice for a wide range of applications that demand high levels of precision and stability.

Contact Us

You May Also Be Interested in

Top Sellers

Win-Source Footer Image

Cookie Consent Preference Center

When you visit any of our websites, it may store or retrieve information on your browser, mostly in the form of cookies. This information might be about you, your preferences, or your device and is mostly used to make the site work as you expect it to. The information does not usually directly identify you, but it can give you a more personalized experience. Because we respect your right to privacy, you can choose not to allow some types of cookies. Click on the different category headings to find out more and manage your preferences. Please note, blocking some types of cookies may impact your experience of the site and the services we are able to offer.

Manage Consent Preferences

Always Active

These cookies are necessary for the website to function and cannot be switched off in our systems. They are usually only set in response to actions made by you which amount to a request for services, such as setting your privacy preferences, logging in or filling in forms. You can set your browser to block or alert you about these cookies, but some parts of the site will not then work. These cookies do not store any personally identifiable information.

These cookies allow us to count visits and traffic sources so we can measure and improve the performance of our site. They help us to know which pages are the most and least popular and see how visitors move around the site. All information these cookies collect is aggregated and therefore anonymous. If you do not allow these cookies we will not know when you have visited our site, and will not be able to monitor its performance.

These cookies enable the website to provide enhanced functionality and personalisation. They may be set by us or by third party providers whose services we have added to our pages. If you do not allow these cookies then some or all of these services may not function properly.

These cookies are used to make advertising messages more relevant to you and may be set through our site by us or by our advertising partners. They may be used to build a profile of your interests and show you relevant advertising on our site or on other sites. They do not store directly personal information, but are based on uniquely identifying your browser and internet device.