EN
  • EN
  • DE
  • IT

DAC7571IDBVT

Part No DAC7571IDBVT
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description +2.7 V TO +5.5V I2C INTERFACE, VOLTAGE OUTPUT, 12-BIT DIGITAL-TO-ANALOG CONVERTER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Resolution 12
Number of D/A Converters 1
Settling Time 10μs
Output Type Voltage - Buffered
Data Interface I2C
Reference Type Supply
Operating Supply Voltage 2.7 V ~ 5.5 V
Voltage - Supply, Digital 2.7 V ~ 5.5 V
INL/DNL (LSB) -, ±1 (Maximum)
Architecture String DAC
Operating Temperature Range -40°C ~ 105°C
Package SOT-23-6
Manufacturer Package SOT-23-6
Win Source Part Number 1166544-DAC7571IDBVT
Manufacturer Homepage www.ti.com
Family Name DAC7571
Introduction Date September 01, 2004
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Communications & Networking, Automation & Process Control
Ultra Librarian 3D Model Ultra Librarian DAC7571IDBVT CAD Model

Description

Texas Instruments DAC7571IDBVT Digital-to-Analog Converter

The DAC7571IDBVT is a high-performance, low-power, voltage-output, 12-bit digital-to-analog converter (DAC) brought to you by Texas Instruments. This compact and efficient DAC is an ideal solution for a wide range of applications including process control, data acquisition systems, and digital gain and offset adjustment. Its small form factor, a SOT-23-6 package, makes it suitable for space-constrained applications.

Featuring an I2C-compatible interface, the DAC7571IDBVT allows for easy communication with microcontrollers and other digital devices. The interface supports standard (100 kbps), fast (400 kbps), and high-speed (3.4 Mbps) modes, providing flexibility in system design. The device operates from a single 2.7V to 5.5V power supply, making it versatile for use in both 3.3V and 5V systems.

One of the key features of the DAC7571IDBVT is its integrated output amplifier, which can drive both capacitive and resistive loads. This integrated feature simplifies the design process by reducing the need for external components. The DAC also offers a power-down mode, significantly reducing the current consumption to 200 nA at 5V, which is particularly beneficial for battery-powered and energy-saving applications.

The DAC7571IDBVT ensures high accuracy and stability with its low-power consumption and on-chip precision output amplifier. The device's monotonic performance over the entire operating temperature range ensures reliable and consistent output for critical applications. Additionally, the DAC includes a power-on reset circuit that ensures the DAC output powers up at zero volts and remains there until a valid write to the device takes place.

For design flexibility, the DAC7571IDBVT also includes a user-programmable Settling Time versus Power Dissipation feature. This allows designers to optimize the device for specific application requirements, balancing speed and power consumption according to their needs.

Overall, the Texas Instruments DAC7571IDBVT is a robust and reliable digital-to-analog converter that offers a blend of performance, power efficiency, and ease of use, making it an excellent choice for designers looking to implement precise analog output functionality in their digital systems.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 8BIT V-OUT 20DIP
Need more? Email Us
Analog Devices Inc.
DAC MICROCONVERTER DUAL TSSOP / Bit Digital to Analog Converter
Need more? Email Us
Analog Devices Inc.
IC DAC 10BIT DUAL R-R 16-TSSOP / Bit Digital to Analog Converter 16-TSSOP
Lowest to $18.2617
Analog Devices Inc.
IC DAC 12BIT DUAL MULT 24-DIP
Lowest to $68.6410
Analog Devices Inc.
IC DAC 14BIT MULT W/BUFF 28-CDIP
Need more? Email Us
Analog Devices Inc.
IC DAC 10BIT DUAL 125MSPS 48LQFP / Bit Digital to Analog Converter 48-LQFP (7x7)
Lowest to $5.6480
Analog Devices Inc.
IC DAC 14BIT 160MSPS 48-LQFP / Bit Digital to Analog Converter 48-LQFP (7x7)
Lowest to $22.9090
Analog Devices Inc.
IC DAC 8BIT 12CH W/SD 20-DIP / Bit Digital to Analog Converter 20-PDIP
Need more? Email Us
Analog Devices Inc.
IC DAC 10BIT PARALLEL 3V 24-SOIC / Bit Digital to Analog Converter 24-SOIC
Lowest to $12.2573

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.3771 $57.0504
51+ $2.2267 $113.5617
79+ $2.1514 $169.9606
112+ $2.0010 $224.1120
146+ $1.9258 $281.1668
182+ $1.8506 $336.8092
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,980 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess