EN
  • EN
  • DE

DAC7801LP

Part No DAC7801LP
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description Dual Monolithic CMOS 12-Bit Multiplying DIGITAL-TO-ANALOG CONVERTERS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Part Status Obsolete(EOL)
Resolution 12
Number of D/A Converters 2
Settling Time 800ns
Output Type Current - Unbuffered
Data Interface Parallel
Reference Type External
Operating Supply Voltage 5V
Voltage - Supply, Digital 5V
INL/DNL (LSB) ±0.5 (Maximum), ±1 (Maximum)
Architecture R-2R
Operating Temperature Range -40°C ~ 85°C
Package 24-DIP (0.300", 7.62mm)
Manufacturer Package 24-PDIP
RoHS State Request Verification
Win Source Part Number 1166606-DAC7801LP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name DAC7801
Introduction Date January 01, 2006
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian DAC7801LP CAD Model

Description

The DAC7801LP is a precision digital-to-analog converter (DAC) from Texas Instruments, designed to cater to a wide range of applications requiring high accuracy and performance. This 12-bit DAC is a part of Texas Instruments' esteemed line of data conversion solutions, delivering reliable and efficient performance for industrial, communication, and automation systems.

Key Features

  • Resolution: The DAC7801LP boasts a 12-bit resolution, providing fine granularity for analog output signals.
  • Interface: It offers a flexible parallel interface that is compatible with a variety of microcontrollers and digital signal processors, ensuring easy integration into existing systems.
  • Settling Time: With a fast settling time, this DAC ensures quick and accurate updates to the analog output, which is critical for real-time applications.
  • Output Range: The device provides a programmable output range, giving designers the flexibility to match the output voltage to the needs of their specific application.
  • Power Consumption: Designed for efficiency, the DAC7801LP operates with low power consumption, making it suitable for battery-powered devices and energy-sensitive applications.
  • Package: It is available in a compact, surface-mount LCC (Leadless Chip Carrier) package, which minimizes board space and is ideal for space-constrained applications.

Applications

The DAC7801LP is versatile and can be used in various applications, including:

  • Process Control Systems
  • Data Acquisition Systems
  • Digital Signal Processing
  • Automated Test Equipment
  • Robotics

Quality and Reliability

Texas Instruments is renowned for its commitment to quality, and the DAC7801LP is no exception. It is manufactured to meet high standards, ensuring reliable performance even in the most demanding environments. With Texas Instruments' reputation for durability and precision, the DAC7801LP is a DAC that engineers and designers can trust for their critical applications.

You May Also Be Interested in

Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Intersil
Lowest to $7.1344
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess