EN
  • EN
  • DE

DP83849IDVSX/NOPB

Part No DP83849IDVSX/NOPB
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description PHYTER DUAL Industrial Temperature with Fiber Support
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Transceiver
Protocol Ethernet
Number of Drivers/Receivers 2/2
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 80-TQFP
Manufacturer Package 80-TQFP (12x12)
Win Source Part Number 1168430-DP83849IDVSX/NOPB
Manufacturer Homepage www.ti.com
Family Name DP83849ID
Introduction Date August 01, 2006
ECCN 5A991.b.1
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DP83849IDVSX/NOPB CAD Model

Description

Product Overview: DP83849IDVSX/NOPB

The DP83849IDVSX/NOPB is a highly reliable, feature-packed dual-port 10/100 Mbps Ethernet transceiver from Texas Instruments. It is designed to meet the rigorous demands of industrial temperature applications and is well-suited for a wide range of applications in the embedded, telecommunications, and networking spaces.

Key Features

  • Dual MAC Interfaces: The device supports independent 10BASE-T and 100BASE-TX operations for each port, providing flexibility in connectivity and bandwidth options.
  • Auto-MDIX: With automatic medium-dependent interface crossover, the transceiver automatically detects and corrects for crossover cables, simplifying network installation and maintenance.
  • Energy Detection Mode: This power-saving feature allows the device to detect the presence of energy on the network cable, enabling power optimization based on cable length and link status.
  • Robust Signal Quality: The transceiver boasts enhanced signal integrity through advanced features such as adaptive equalization and baseline wander correction.
  • Flexible Power Management: The DP83849IDVSX/NOPB offers several power-down modes, reducing power consumption when the network is inactive.
  • Industrial Temperature Range: The device operates within a temperature range of -40°C to +85°C, ensuring reliable performance in extreme conditions.
  • JTAG Support: Integrated support for Joint Test Action Group (JTAG) boundary scan enables easier testing and debugging of connected systems.
  • ESD Protection: Built-in electrostatic discharge protection guards against damage from external electrical surges.

Applications

The DP83849IDVSX/NOPB is ideal for applications that require reliable network connectivity and robust performance, such as:

  • Industrial automation and control systems
  • Embedded computing platforms
  • Networked printers and multifunction devices
  • Networked cameras for surveillance
  • Building management systems
  • Automotive infotainment and diagnostics systems

With its dual-port capability and comprehensive feature set, the DP83849IDVSX/NOPB Ethernet transceiver is a versatile solution that can be integrated into a variety of networked devices to ensure seamless communication and data exchange in challenging environments. Texas Instruments' commitment to quality and performance makes this product a reliable choice for designers and engineers looking to enhance their networked systems.

You May Also Be Interested in

Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $2.5805
IC Plus
RMII MQFN-88-EP(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.3657
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SOIC
Lowest to $13.0971
SHANGHAI BELLING CO., LTD.
1/1 Transceiver Half RS422, RS485 SOP-8
Lowest to $0.1456
IC Plus
44V~57V QFN-48(7x7) Drivers, Receivers, Transceivers RoHS
Lowest to $3.0560
Texas Instruments
IC TRANSCEIVER FULL 1/1 8VSSOP
Lowest to $3.4926
Analog Devices Inc.
SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN
Lowest to $35.1880
Wch
3.3V LQFP-64M(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.0165

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1351 $55.2159
20+ $5.0339 $100.6780
31+ $4.8766 $151.1746
43+ $4.7193 $202.9299
55+ $4.5620 $250.9100
74+ $4.0901 $302.6674
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,600 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess