EN
  • EN
  • DE

DP83867IRPAPT

Part No DP83867IRPAPT
Manufacturer Texas Instruments
Catalog Interface - Controllers
Description IC ETHERNET PHY 64HTQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Protocol Ethernet
Purpose Physical Layer Controller
Standards 10/100/1000 Base-TX PHY
Supply Voltage - Operating 1.1V, 2.5V
Operating Supply Current 157mA
Temperature Range - Operating -40°C to 85°C
Case / Package 64-HTQFP (10x10)
Win Source Part Number 1033950-DP83867IRPAPT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DP83867IRPAPT CAD Model

Description

Product Overview: Texas Instruments DP83867IRPAPT

The Texas Instruments DP83867IRPAPT is a robust, high-performance Ethernet physical layer (PHY) transceiver designed to meet the rigorous demands of industrial and automotive applications. With its wide operating temperature range and enhanced electromagnetic compatibility (EMC) features, this device ensures reliable data communication in challenging environments.

Key Features

  • Speed and Versatility: The DP83867IRPAPT supports 10BASE-Te, 100BASE-TX, and 1000BASE-T Ethernet protocols, providing flexible and fast data transmission rates suitable for a wide range of applications.
  • Energy Efficient: It incorporates Energy Efficient Ethernet (EEE) as per the IEEE 802.3az standard, reducing power consumption during periods of low data activity, making it an environmentally friendly choice for energy-conscious designs.
  • Rugged Design: Designed to withstand harsh industrial environments, the PHY transceiver operates reliably over an extended temperature range of -40°C to 125°C.
  • Enhanced EMC Performance: The device features built-in jitter and skew control, along with robust cable diagnostics, ensuring stable operation in areas with high electromagnetic interference.

Applications

The DP83867IRPAPT is versatile enough to be used in a variety of applications, including but not limited to:

  • Industrial automation and control systems
  • Automotive infotainment and diagnostic systems
  • Factory automation and embedded control networks
  • Building automation and security systems
  • Networking equipment such as switches and routers

Technical Specifications

The device comes in a compact 48-pin LQFP package and features an integrated voltage regulator, reducing the need for external components. It supports both copper and fiber media, providing additional flexibility for system designers. The DP83867IRPAPT also offers advanced features such as auto-MDIX, enabling automatic detection of cable connections, and a comprehensive set of diagnostics and programmability to help system designers fine-tune their applications.

For developers and engineers looking for a reliable, high-speed Ethernet PHY solution, the Texas Instruments DP83867IRPAPT stands out as a robust choice that can withstand the demands of industrial-grade applications while maintaining high performance and energy efficiency.

You May Also Be Interested in

Microchip Technology
IC USB PWR CTRLR DUAL 8-SOIC
Lowest to $0.5232
Microchip Technology
Single-Port Ethernet Controller with SPI Interface | IC ETHERNET CONTROLLER SPI 32MLF
Lowest to $8.5346
Microchip Technology
USB 2.0 HSIC Hi-Speed 4-Port Hub Controller | IC HUB CTLR USB 2.0 48QFN
Lowest to $16.0253
Microchip Technology
Hub Controller Serial Interface 3.3V Automotive 24-Pin QFN EP Tray / IC HUB CTLR USB 2.0 24QFN
Lowest to $1.7878
Cypress Semiconductor Corp
IC CONTROLLER USB 48FBGA
Lowest to $40.3395
Texas Instruments
IC 1394 LINK LAYR CNTRLR 128TQFP
Lowest to $17.7601
Texas Instruments
IC CTRLR SER NETWORK IN 100QFP
Need more? Email Us
Exar Corporation
Enhanced 4-Ch Full-Speed USB UART | IC UART BRIDGE TO USB 4CH 64LQFP
Lowest to $16.3637
Microchip Technology
Integrated 5-Port 10/100-Managed Ethernet Switch with Gigabit GMII/RGMII and MII/RMII Interfaces
Lowest to $11.8251

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.5706 $51.4236
15+ $7.0323 $105.4845
23+ $6.8126 $156.6898
31+ $6.5928 $204.3768
40+ $6.3731 $254.9240
53+ $5.7138 $302.8314
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,340 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess