EN
  • EN
  • DE
  • IT

DRV601RTJT

Part No DRV601RTJT
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO STER AB 20WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Class AB
Output Type 2-Channel (Stereo)
Supply Voltage - Operating 1.8 V to 4.5 V
Features Depop, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 20-QFN (4x4)
Dimension 20-WFQFN Exposed Pad
Win Source Part Number 014613-DRV601RTJT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DRV601RTJT CAD Model

Description

DRV601RTJT Versatile Audio Driver

The DRV601RTJT is a robust audio driver component tailored for high-fidelity sound systems. Its wide operational parameters make it suitable for a variety of audio amplification projects.

  • Applications: Public address systems, in-car audio systems, desktop audio setups, PA systems
  • Features: Broad input voltage range, integrated thermal shutdown, adjustable gains
  • Benefits: Ensures sound integrity, highly adaptable, prevents overheating
  • Capable of delivering powerful and clear audio transmission, the DRV601RTJT is a trusted choice for those seeking quality and reliability in demanding audio setups.

You May Also Be Interested in

Texas Instruments
STEREO-CHANNEL, 768-KHZ, BURR-BR / ADC, Audio 7.35k ~ 768k I²C, I²S, TDM 20-WQFN (3x3)
Lowest to $3.6421
Diodes Incorporated
IC AUDIO AMP 20W CLASS D 16SOIC
Lowest to $0.4808
Texas Instruments
Digital Input Mono Class-D Audio Amplifier with Speaker IV Sense 26-VQFN-HR -40 to 85
Need more? Email Us
NXP / Nexperia
IC AMP CLSS AB QUAD 25W 27DBSMSP / Amplifier IC 4-Channel (Quad) Class AB 27-DBSMSP
Need more? Email Us
Maxim Integrated
Audio Amp Headphone/Receiver/Speaker 1-CH Mono/2-CH Stereo 1.5W Class-D 32-Pin TQFN EP T/R
Lowest to $18.2799
ON Semiconductor
IC COMPANDOR 20DIP / Audio Compandor 2 Channel 20-PDIP
Lowest to $3.0153
Texas Instruments
IC AMP AUDIO PWR MONO AB 28WQFN
Lowest to $1.8084
NXP / Nexperia
IC AMP CLASS AB STER 1.4W 20SSOP / Amplifier IC 2-Channel (Stereo) Class AB 20-SSOP
Lowest to $2.2819
NXP / Nexperia
IC AMP AUDIO BTL 36HSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9927 $59.5620
125+ $0.9299 $116.2375
190+ $0.8985 $170.7150
270+ $0.8356 $225.6120
350+ $0.8043 $281.5050
435+ $0.7728 $336.1680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,530 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess