EN
  • EN
  • DE

DRV8231DSGR

Part No DRV8231DSGR
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description 33V H BRIDGE MOTOR DRIVER WITH C / Bipolar Motor Driver NMOS PWM 8-WSON (2x2)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Mfr Texas Instruments
Series -
Package Tape & Reel
Product Status Active
Motor Type - Stepper Bipolar
Motor Type - AC, DC Brushed DC
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (2)
Interface PWM
Technology NMOS
Step Resolution -
Applications Printer
Current - Output 3.7A
Voltage - Supply 4.5V ~ 33V
Voltage - Load 4.5V ~ 33V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 8-WFDFN Exposed Pad
Supplier Device Package 8-WSON (2x2)
Base Product Number DRV8231
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1378275-DRV8231DSGR
Ultra Librarian 3D Model Ultra Librarian DRV8231DSGR CAD Model

Description

Overview of Texas Instruments DRV8231DSGR Motor Driver

The Texas Instruments DRV8231DSGR is a versatile and efficient motor driver designed to cater to a wide array of applications that require precise control over small brushed DC motors. This compact, integrated circuit is engineered to deliver high performance in a small package, making it an ideal solution for space-constrained applications.

Key Features

  • Motor Type Support: The DRV8231DSGR is capable of driving a single brushed DC motor, providing bidirectional control along with flexible interfacing options.
  • Voltage Range: This motor driver operates over a wide supply voltage range from 0 to 11 V, accommodating various power requirements for different applications.
  • Output Current: It can deliver continuous output current up to 3.5 A with peak currents up to 5.2 A, ensuring sufficient power for the motor under varying load conditions.
  • Protection Features: The device includes several built-in protection features such as under-voltage lockout (UVLO), over-current protection (OCP), thermal shutdown (TSD), and cross-conduction protection, enhancing the reliability and safety of the motor control system.
  • Control Interface: The DRV8231DSGR offers a simple and intuitive PH/EN (Phase/Enable) interface for easy control of the motor's direction and speed.
  • Package: It comes in a small 8-pin HSOIC package, which is ideal for compact PCB layouts.

Applications

The DRV8231DSGR is suitable for a variety of applications, including but not limited to:

  • Consumer Electronics (e.g., toys, cameras)
  • Home Appliances (e.g., toothbrushes, robotic vacuum cleaners)
  • Battery-Powered Equipment
  • Office Automation Machines
  • Healthcare Devices

In summary, the Texas Instruments DRV8231DSGR motor driver combines robust performance with a feature-rich design, making it an excellent choice for designers looking to enhance their motor control solutions. Its comprehensive protection features and wide operating voltage range ensure that it can be integrated into a variety of applications that demand reliability and efficiency.

You May Also Be Interested in

Texas Instruments
DRV8803PWPRG4 Texas Instruments Motor / Motion / Ignition Controllers & Drivers 60V 2.3A 4 channel l ow-side driver with datasheet, inventory, & pricing.
Lowest to $1.6008
NOVOSENSE
H-BRIDGE BRUSHED DC MOTOR DRIVER
Need more? Email Us
Omron
SENSOR RETROREFLCTV 4M NPN DO/LO / Retroreflective Optical Sensor 157.480" (4m) NPN - Dark-ON/Light-ON - Selectable
Lowest to $43.7006
NOVOSENSE
4-CHANNEL LOW SIDE DRIVER
Need more? Email Us
Fortior Tech
QFN-56 Motor Drivers, Controllers RoHS
Lowest to $1.7594
Omron
SENSOR REFLECTVE 100MM NPN DO/LO / Reflective, Diffuse Optical Sensor 0.197" ~ 3.937" (5mm ~ 100mm) ADJ NPN - Dark-ON/Light-ON - Selectable
Lowest to $39.7274
Texas Instruments
DRV8242SQRHLRQ1
Lowest to $5.8209
Omron
Power Supply, 3-Phase, 480VAC, 24V, 960 watt, Coated PCB, Monitoring LEDs
Need more? Email Us
Infineon Technologies
IKCM15H60GA Infineon Technologies Motor / Motion / Ignition Controllers & Drivers Dual In-Line Intell. Pwr Module; 600V 15 datasheet, inventory, & pricing.
Lowest to $14.5523

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2487 $56.1915
100+ $1.0246 $102.4600
155+ $0.9925 $153.8375
210+ $0.9605 $201.7050
270+ $0.9285 $250.6950
365+ $0.8325 $303.8625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,650 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess