EN
  • EN
  • DE

DRV8881ERHRR

Part No DRV8881ERHRR
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description IC MTR DRV BIPOLAR 6.5-45V 28QFN  /  Bipolar Motor Driver Power MOSFET Parallel 28-WQFN (5.5x3.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Mfr Texas Instruments
Package Tape & Reel (TR)
Motor Type - Stepper Bipolar
Motor Type - AC, DC Brushed DC
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (4)
Interface Parallel
Technology Power MOSFET
Applications General Purpose
Current - Output 1.4A
Voltage - Supply 6.5V ~ 45V
Voltage - Load 6.5V ~ 45V
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 28-WFQFN Exposed Pad
Supplier Device Package 28-WQFN (5.5x3.5)
Base Product Number DRV8881
Standard Package 3,000
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253323-DRV8881ERHRR
Ultra Librarian 3D Model Ultra Librarian DRV8881ERHRR CAD Model

Description

Product Overview: Texas Instruments DRV8881ERHRR Motor Driver

The DRV8881ERHRR is a high-performance motor driver from Texas Instruments, designed to efficiently drive a single brushed DC motor. It is a versatile solution that caters to a wide range of applications, including printers, scanners, vending machines, and other automated equipment that require precise control over motor operations.

Key Features

  • Integrated H-Bridge: The device features a built-in H-bridge motor driver, capable of driving a DC motor in both forward and reverse directions. This H-bridge is designed to handle a continuous motor drive current of up to 3.5A, with peak currents up to 5.8A.
  • Advanced Current Regulation: With an integrated current sense amplifier, the DRV8881ERHRR offers advanced current control features, allowing for precise adjustment of motor current and torque through an external sense resistor.
  • Flexible Control Interface: The motor driver can be controlled through a simple PHASE/ENABLE interface, which makes it easy to integrate with a variety of microcontrollers and control systems.
  • Protection Features: It comes with a suite of protection features, including overcurrent, thermal shutdown, and under-voltage lockout, ensuring reliable operation and safeguarding the motor and the system from potential damage.
  • Power Supply Range: The DRV8881ERHRR operates over a wide power supply range from 6.5V to 45V, providing the flexibility to be used in systems with different voltage requirements.

Package and Quality

The motor driver is available in a compact 6.4mm x 9.7mm, 24-pin QFN package with PowerPAD™ for enhanced thermal performance. This small footprint allows for integration into space-constrained applications while maintaining excellent heat dissipation.

Applications

Due to its robust design and comprehensive feature set, the DRV8881ERHRR is suitable for a variety of industrial and consumer applications. It is particularly well-suited for applications requiring precise control of motor speed, direction, and torque, making it an ideal choice for designers looking to enhance the performance and reliability of their motor control systems.

Overall, Texas Instruments' DRV8881ERHRR motor driver is a highly integrated, efficient, and reliable solution for single brushed DC motor applications that demand compactness, versatility, and high performance.

You May Also Be Interested in

Infineon Technologies
IC MTR DRIVER 13.5V-16.5V 40PQFN
Need more? Email Us
NOVOSENSE
4-CHANNEL LOW SIDE DRIVER
Lowest to $1.3924
ON Semiconductor
IC MTR DRVR UNIPOLAR 4.75V-5.25V
Lowest to $16.0075
ON Semiconductor
IC MOTOR DRIVER PWM BL 14SSOP
Need more? Email Us
Texas Instruments
IC MOTOR DRIVER 3V-5.5V 20QFN
Need more? Email Us
NXP / Nexperia
IC BRIDGE DRIVER PAR 54SOIC
Lowest to $8.7314
ON Semiconductor
IC MOTOR DRIVER
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER 24SSOP
Need more? Email Us
ON Semiconductor
IC MOTOR DVR IRIS/AF/ZOOM
Lowest to $8.1493

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6347 $50.9817
27+ $3.8028 $102.6756
41+ $3.6840 $151.0440
57+ $3.5651 $203.2107
73+ $3.4463 $251.5799
98+ $3.0898 $302.8004
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,517 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess