EN
  • EN
  • DE
  • IT

DS100MB201SQE/NOPB

Part No DS100MB201SQE/NOPB
Manufacturer Texas Instruments
Catalog Interface - Analog Switches - Special Purpose
Description IC DUAL LANE MUX/BUFFER 54WQFN / Dual Lane 2:1/1:2 Mux/Buffer with Equalization
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Applications Networking, Telecommunications
Number of Channels 4
Operating Supply Voltage 2.38 V ~ 2.63 V
Features RXAUI, SATA, XAUI
Operating Temperature Range -40°C ~ 85°C (TA)
Package 54-WFQFN Exposed Pad
Manufacturer Package 54-WQFN (10x5.5)
Win Source Part Number 772851-DS100MB201SQE/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name DS100MB201
Introduction Date April 14, 2011
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian DS100MB201SQE/NOPB CAD Model

Description

Product Overview: DS100MB201SQE/NOPB

The DS100MB201SQE/NOPB is a high-performance, dual-lane signal conditioning repeater from Texas Instruments designed for use in demanding applications that require signal integrity enhancement. This device is part of TI's extensive portfolio of interface products and is optimized for high-speed signal conditioning and jitter cleaning in data communication systems.

Key Features

  • Dual-Lane Operation: This device supports two lanes of high-speed differential signals, making it suitable for a variety of data transmission applications.
  • Signal Conditioning: The DS100MB201SQE/NOPB includes features such as input equalization, output de-emphasis, and flat gain to improve signal integrity over long PCB traces and cables.
  • High Data Rates: It is capable of handling data rates up to 10.3125 Gbps, making it ideal for high-speed data applications such as 10G Ethernet, Fibre Channel, and other high-throughput serial interfaces.
  • Programmable Settings: The device offers programmable settings via an SMBus/I2C-compatible interface, allowing for optimal performance tuning for specific applications and signal environments.
  • Low Power Consumption: Designed with power efficiency in mind, the DS100MB201SQE/NOPB minimizes power consumption, which is crucial for high-density systems and power-sensitive applications.
  • Robust ESD Protection: It features built-in electrostatic discharge (ESD) protection, enhancing the durability and reliability of the device in challenging electrical environments.

Applications

The versatility of the DS100MB201SQE/NOPB makes it suitable for a wide range of applications, including:

  • Data center and enterprise networking equipment
  • High-speed backplanes and cable extenders
  • Storage systems and servers
  • Telecommunications infrastructure
  • Industrial control and factory automation systems

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the DS100MB201SQE/NOPB is no exception. It is manufactured to meet the rigorous standards that TI sets for its products, ensuring high reliability and performance in the field. The device is available in a surface-mount package, making it suitable for automated assembly processes and high-volume production.

For designers and engineers looking for a solution to enhance signal integrity in high-speed digital applications, the DS100MB201SQE/NOPB from Texas Instruments is an excellent choice that combines performance, flexibility, and reliability.

You May Also Be Interested in

ON Semiconductor
TYPE-C USB CC WITH D+D- PORT PR
Lowest to $0.9548
Vishay
IC SWITCH QUAD SPST 16SOIC
Lowest to $2.0994
Maxim Integrated
SERIAL 4-CH AUDIO/VIDEO MUX / Audio, Video Switch IC 1 Channel 10-uMAX
Need more? Email Us
Fairchild/ON Semiconductor
DPDT, 2 FUNC, 2 CHANNEL / Switch IC Channel
Lowest to $12.1249
Maxim Integrated
IC / Switch IC Channel
Lowest to $3.6144
Maxim Integrated
CLICKLESS AUDIO/VIDEO SWITCH
Lowest to $117.1691
Maxim Integrated
IC VIDEO SW QUAD RF N/O 16-SOIC / Switch IC Channel
Need more? Email Us
ON Semiconductor
2:1 MIPI D-PHY(2.5GBPS) 4-DATA L / MIPI Switch IC 4 Channel 36-WLCSP (2.43x2.43)
Lowest to $1.6750
Maxim Integrated
OCTAL HIGH-VOLTAGE TRANSMIT/RECE
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.6413 $61.2826
5+ $25.1415 $125.7075
7+ $24.3559 $170.4913
10+ $23.5702 $235.7020
13+ $22.7845 $296.1985
17+ $20.4276 $347.2692
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess