EN
  • EN
  • DE

DS32EL0421SQX/NOPB

Part No DS32EL0421SQX/NOPB
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description IC SERIALIZER 312.5GBPS 48WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Serializers, Deserializers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Function Serializer
Data Rate 3.125Gbps
Input Type LVDS
Output Type CML
Number of Inputs 5
Number of Outputs 1
Voltage - Supply 2.5V, 3.3V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 48-WFQFN Exposed Pad
Supplier Device Package 48-WQFN (7x7)
Base Product Number DS32EL0421
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 586610-DS32EL0421SQX/NOPB
Ultra Librarian 3D Model Ultra Librarian DS32EL0421SQX/NOPB CAD Model

Description

The DS32EL0421SQX/NOPB is a highly integrated serial link serializer from Texas Instruments, designed to provide a robust and efficient interface for high-speed data communication. This device is part of TI's portfolio of interface solutions that cater to a wide range of industrial, automotive, and consumer applications. The DS32EL0421SQX/NOPB is specifically engineered to deliver high performance in applications requiring high data throughput and reliable data transmission over long distances or noisy environments.

Key Features

  • High-Speed Data Transfer: The device supports high-speed data serialization, making it ideal for applications that require fast data exchange such as high-definition video transmission, high-speed data acquisition, and automotive infotainment systems.
  • Low Power Consumption: Designed with power efficiency in mind, the DS32EL0421SQX/NOPB minimizes power consumption, which is crucial for battery-operated devices and energy-sensitive applications.
  • Robust Communication: It boasts excellent signal integrity and jitter performance, ensuring reliable data communication even in the presence of electromagnetic interference (EMI) or in challenging physical environments.
  • Flexible Interface: The serializer offers a flexible interface that is compatible with a variety of data formats and protocols, making it a versatile solution for a multitude of design requirements.
  • Easy Integration: With its compact footprint and no-lead SON package, the DS32EL0421SQX/NOPB is easy to integrate into space-constrained designs, providing a seamless solution for system designers.

Applications

The DS32EL0421SQX/NOPB is suitable for a broad range of applications, including:

  • High-resolution video transmission systems
  • Automotive infotainment and driver assistance systems
  • Industrial control and automation
  • High-speed data acquisition and signal processing
  • Medical imaging and diagnostics equipment

Quality and Reliability

Texas Instruments is committed to delivering high-quality and reliable components. The DS32EL0421SQX/NOPB is manufactured to meet stringent industry standards, ensuring performance and longevity in critical applications. The device's NOPB (No Lead) designation indicates it is compliant with RoHS (Restriction of Hazardous Substances) regulations, making it an environmentally friendly choice for modern electronic designs.

You May Also Be Interested in

Maxim Integrated
IC DESERIALIZER PROG 48TSSOP
Lowest to $8.5077
Texas Instruments
IC SRL-PAR RCVR PROG 27BIT 48BGA
Need more? Email Us
Maxim Integrated
IC GMSL SERIALIZER 22BIT 40TQFN
Lowest to $14.9925
THine Electronics, Inc.
IC SERIALIZER V-BY-ONE HS
Lowest to $8.7314
Texas Instruments
IC DESERIALIZER 10BIT 49FBGA
Lowest to $11.6418
Infineon Technologies
IC DESERIAL HOTLINK 256LBGA
Need more? Email Us
Texas Instruments
IC DESERIAL SDI W/LVDS 48WQFN
Need more? Email Us
National Semiconductor (TI)
LINE RECEIVER, 8 FUNC, 9 RCVR, P
Lowest to $11.0386
Maxim Integrated
IC DESERIALIZER 1.5GBPS 32TQFN
Lowest to $14.4295

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2982 $58.0874
15+ $6.8088 $102.1320
23+ $6.5961 $151.7103
32+ $6.3833 $204.2656
41+ $6.1705 $252.9905
55+ $5.5322 $304.2710
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess