EN
  • EN
  • DE

DS3696AMX

Part No DS3696AMX
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX MULTI RS485/RS422 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 70mV
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1034892-DS3696AMX
Popularity Medium
Supply and Demand Status Balance
Quantity per package 2,500
Ultra Librarian 3D Model Ultra Librarian DS3696AMX CAD Model

Description

Introducing the DS3696AMX Transceiver from Texas Instruments

The DS3696AMX is a versatile and robust transceiver component designed and manufactured by the renowned semiconductor company, Texas Instruments. This device is part of the DS3696A series and is tailored for high-speed data communication in demanding industrial and networking applications.

The DS3696AMX transceiver operates as a multipoint bus transceiver and is engineered to facilitate bidirectional communication on a single bus line. It is compliant with the RS-485 and RS-422 standards for serial communication, making it a suitable choice for a wide range of data transmission and networking tasks.

Key Features:

  • Interface Type: RS-485 / RS-422
  • Supply Voltage Range: 4.75V to 5.25V
  • Operating Temperature Range: -40°C to +85°C
  • Mounting Type: Surface Mount
  • Package / Case: SOIC-8
  • High Data Rates: Capable of supporting data rates up to 10 Mbps
  • Low Power Consumption: Ideal for power-sensitive applications
  • Improved ESD Protection: Features electrostatic discharge protection for enhanced durability and reliability.

This transceiver is designed with a differential line driver and receiver pair that operates with a single 5V power supply. The DS3696AMX is characterized by its high-speed data transfer capabilities and robust performance in electrically noisy environments. Its extended temperature range ensures reliability across various operating conditions.

With its SOIC-8 package, the DS3696AMX is optimized for surface mounting, which allows for efficient assembly and space-saving design in printed circuit boards (PCBs). The device's small form factor, combined with its high functionality, makes it a preferred component for designers looking to integrate reliable data communication capabilities into their systems without compromising on space.

Whether it's for industrial control systems, networked devices, or complex machinery, the DS3696AMX from Texas Instruments represents a blend of performance, durability, and design flexibility that engineers and system integrators can trust.

You May Also Be Interested in

Exar Corporation
IC TXRX RS485/RS422 ESD 14SOIC
Lowest to $7.8205
Exar Corporation
+3.3V Low Power Quad RS-485/RS-422 Line Receivers
Need more? Email Us
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $1.1375
Exar Corporation
+3V to +5V RS-232 Line Driver/Receiver
Lowest to $1.3132
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC / Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N T/R
Lowest to $0.1877
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8DIP
Lowest to $0.9794
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.4627
Analog Devices Inc.
EMI/EMC Compliant, +-15 kV ESD Protected, RS-232 Line Drivers/Receivers | IC TX/RX RS-232 5V 0.1UF 24SSOP
Lowest to $3.3622

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.3090 $52.9440
37+ $2.7150 $100.4550
58+ $2.6302 $152.5516
79+ $2.5454 $201.0866
102+ $2.4605 $250.9710
136+ $2.2060 $300.0160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,400 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess