EN
  • EN
  • DE

DS90CR484VJD/NOPB

Part No DS90CR484VJD/NOPB
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description IC DESERIALIZER 48BIT 100TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Purpose Deserializer
Data Rate 5.38Gbps
Input Type LVDS
Output Type CMOS, TTL
Number of Inputs 8
Number of Outputs 48
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -10°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 100-TQFP (14x14)
Win Source Part Number 1035013-DS90CR484VJD/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS90CR484VJD/NOPB CAD Model

Description

Product Overview: Texas Instruments DS90CR484VJD/NOPB

The Texas Instruments DS90CR484VJD/NOPB is a high-performance Channel Link serializer and deserializer (SerDes) chip designed for use in a broad range of digital data transmission applications. This product is part of the Channel Link family of devices, which are known for their ability to convert parallel data into serial data and vice versa, enabling high-speed data transfer over a reduced number of cables or traces. This technology is particularly useful in applications where space is at a premium and cable management is a significant concern.

The DS90CR484VJD/NOPB specifically offers a 48-bit data channel interface, which can serialize and transmit data at speeds of up to 1.03 Gbps per channel. This high data rate makes it an excellent choice for applications that require fast data transfer rates, such as high-resolution video transmission, automotive infotainment systems, and industrial machine vision applications.

One of the key features of the DS90CR484VJD/NOPB is its robust error detection and correction capabilities. The device includes a built-in cyclic redundancy check (CRC) generator and checker that ensures data integrity during transmission. Additionally, it supports a reduced swing LVDS (Low Voltage Differential Signaling) interface, which minimizes electromagnetic interference (EMI) and reduces power consumption, making it suitable for sensitive electronic environments.

The DS90CR484VJD/NOPB is available in a compact 100-pin TQFP (Thin Quad Flat Package) that is lead-free and RoHS compliant, aligning with industry standards for environmental safety. The device also features programmable edge or level trigger, programmable data skew, and a power-down mode, which further enhances its versatility and efficiency in various application scenarios.

Overall, the Texas Instruments DS90CR484VJD/NOPB is a reliable and efficient solution for designers looking to implement high-speed data transfer in their systems. Its advanced features, combined with the robust support and documentation provided by Texas Instruments, make it a valuable component for any project requiring fast and accurate serial data communication.

You May Also Be Interested in

Maxim Integrated
IC DSERIALIZER 28BIT GMSL 48TQFN
Lowest to $16.1279
Texas Instruments
IC SER/DESER 10-43MHZ 18B 40WQFN
Lowest to $7.0747
Maxim Integrated
Serializers, Deserializers RoHS
Lowest to $20.3387
Texas Instruments
IC SERIALIZER LVDS 24BIT 48TQFP
Need more? Email Us
THine Electronics, Inc.
IC SERIALIZER V-BY-ONE HS
Lowest to $8.7314
Texas Instruments
1.2Gbps Serializer 24 Input 1 Output 48-WQFN (7x7)
Lowest to $18.3805
Maxim Integrated
IC GMSL SERIALIZER QFN
Lowest to $17.4708
Maxim Integrated
IC DESERIALIZER GMSL 48TQFN
Need more? Email Us
National Semiconductor (TI)
8 FUNC, 8 DRIVER, PBGA196
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.2808 $56.5616
5+ $23.2048 $116.0240
7+ $22.4797 $157.3579
10+ $21.7545 $217.5450
12+ $21.0294 $252.3528
16+ $18.8539 $301.6624
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,812 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess