EN
  • EN
  • DE

DS91M040TSQE/NOPB

Part No DS91M040TSQE/NOPB
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC M-LVDS QUAD TRANSCVR 32WQFN / LVDS Transceiver 250Mbps 0.65V 32-Pin WQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Type Transceiver
Protocol LVDS
Number of Drivers/Receivers 4/4
Duplex Half
Data Rate 250Mbps
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 32-WFQFN Exposed Pad
Manufacturer Package 32-WQFN (5x5)
Win Source Part Number 773390-DS91M040TSQE/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name DS91M040
Introduction Date April 07, 2008
ECCN 5A991.b.1
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian DS91M040TSQE/NOPB CAD Model

Description

Product Overview: DS91M040TSQE/NOPB

The DS91M040TSQE/NOPB is a high-performance Serializer/Deserializer (SerDes) component designed by Texas Instruments, renowned for its reliability and advanced technology. This device is specifically engineered to meet the rigorous demands of high-speed data communication in a variety of applications, including automotive, industrial, and telecommunications systems.

Key Features

  • Data Rate: The DS91M040 supports high-speed data transmission, capable of handling rates up to 800 Mbps, ensuring efficient data flow and reduced bottlenecks in communication channels.
  • Interface: It features a Low-Voltage Differential Signaling (LVDS) interface, which provides a differential data transmission that minimizes electromagnetic interference (EMI) and crosstalk, thus ensuring signal integrity over long distances and in noisy environments.
  • Power Efficiency: Designed with power efficiency in mind, the DS91M040TSQE/NOPB operates with a low supply voltage, reducing power consumption and heat generation, which is critical for maintaining the longevity and reliability of electronic systems.
  • Robustness: The device is built to withstand harsh conditions, with an extended temperature range that guarantees stable performance even in extreme environments. This makes it an ideal choice for industrial and automotive applications where reliability is paramount.
  • Package: It comes in a compact, surface-mount package that allows for efficient use of board space, making it suitable for densely-packed electronic assemblies.
  • Lead-Free and RoHS Compliant: The DS91M040TSQE/NOPB adheres to environmental standards, being lead-free and RoHS compliant, reflecting Texas Instruments' commitment to reducing the environmental impact of their products.

Applications

The versatility of the DS91M040TSQE/NOPB makes it a go-to solution for a wide array of applications. It is particularly well-suited for use in automotive infotainment and driver assistance systems, where high-speed data transmission is crucial. Additionally, it finds applications in industrial control systems, video surveillance, and any other systems that require reliable, high-speed data communication over LVDS links.

Overall, the DS91M040TSQE/NOPB from Texas Instruments represents a blend of performance, efficiency, and reliability, making it a smart choice for system designers looking to optimize their high-speed data communication infrastructure.

You May Also Be Interested in

Texas Instruments
IC TXRX/ISO HALF 1/1 16SOIC / 1/1 Transceiver, Isolated Half RS422, RS485 16-SOIC
Lowest to $3.3471
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $2.9105
Renesas Electronics America
IC TRANSCEIVER FULL 5/3 24SOIC / 5/3 Transceiver Full RS232 24-SOIC
Need more? Email Us
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20TQFN / 2/2 Transceiver Full RS232 20-TQFN (5x5)
Lowest to $27.2450
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $32.5971
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $1.1721
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Microchip Technology
IC TRANSCEIVER HALF 1/1 20VQFN
Lowest to $2.7773

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.8003 $55.2012
9+ $11.3233 $101.9097
14+ $10.9695 $153.5730
19+ $10.6156 $201.6964
25+ $10.2618 $256.5450
33+ $9.2002 $303.6066
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,200 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess