EN
  • EN
  • DE

DS99R105VS/NOPB

Part No DS99R105VS/NOPB
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description IC SERIALIZER 40MHZ 24BIT 48TQFP / LVDS Serializer 960Mbps 1.2V 48-Pin TQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tray
Function Serializer
Data Rate 960Mbps
Input Type LVCMOS
Output Type FPD-Link, LVDS
Number of Inputs 24
Number of Outputs 1
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 48-TQFP
Manufacturer Package 48-TQFP (7x7)
Win Source Part Number 773397-DS99R105VS/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name DS99R105
Introduction Date August 01, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian DS99R105VS/NOPB CAD Model

Description

The DS99R105VS/NOPB is a cutting-edge serializer integrated circuit (IC) developed by Texas Instruments, a leader in the semiconductor industry. This device is designed to meet the rigorous demands of high-speed data transmission in automotive and industrial applications, offering a robust and efficient solution for serializing parallel data.

Key Features

  • High-Speed Data Transmission: The DS99R105VS/NOPB supports high-speed forward channel operation, capable of handling data rates up to 1.5 Gbps, which is essential for applications requiring fast and reliable data transfer.
  • Channel Link Interface: It uses a Channel Link interface with a low pin count for easy PCB routing and reduced system complexity. This makes the design process simpler and helps to minimize the overall system cost.
  • Embedded Control Channel: An embedded bidirectional control channel operates at 50 Mbps, enabling efficient communication for control and status between the serializer and the deserializer.
  • Pre-Emphasis and Equalization: The IC features programmable pre-emphasis and equalization to optimize performance over various physical mediums, enhancing signal integrity and extending the reach of the transmission.
  • Power Management: With advanced power management capabilities, the DS99R105VS/NOPB can significantly reduce power consumption, making it suitable for energy-sensitive applications.

Applications

The DS99R105VS/NOPB is ideal for a wide range of applications, including:

  • Automotive infotainment and driver assistance systems
  • High-resolution video display interfaces
  • Industrial control and automation systems
  • High-speed data acquisition and processing units

Reliability and Quality

As with all Texas Instruments products, the DS99R105VS/NOPB is manufactured to the highest quality standards, ensuring reliability and performance in even the most demanding environments. The device is available in a compact surface-mount package and is specified over the automotive temperature range, making it suitable for harsh operating conditions.

Environmental Compliance

The DS99R105VS/NOPB is lead-free and RoHS compliant, adhering to environmental regulations and minimizing the ecological footprint of electronic components.

You May Also Be Interested in

Infineon Technologies
IC DESERIAL HOTLINK 256LBGA
Need more? Email Us
Texas Instruments
IC SER/DESER 10-43MHZ 18B 40WQFN
Lowest to $7.0747
THine Electronics, Inc.
IC DESERIALIZER LVDS 56TSSOP
Lowest to $8.7314
National Semiconductor (TI)
LINE RECEIVER, 8 FUNC, 9 RCVR, P
Lowest to $11.0386
Maxim Integrated
Serializers, Deserializers RoHS
Lowest to $20.3387
Maxim Integrated
IC DESERIALIZER PROG 48TSSOP
Need more? Email Us
Texas Instruments
IC DESERIALIZ 40MHZ 24BIT 48TQFP
Lowest to $8.7314
Maxim Integrated
1.5GBPS PARALLEL GMSL SERIALIZER
Need more? Email Us
Maxim Integrated
3.12GBPS DESERIALIZER WITH GMSL
Lowest to $58.7549

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess