EN
  • EN
  • DE

HD3SS3212

Part No HD3SS3212
Manufacturer Texas Instruments
Catalog Misc Products
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 843361-HD3SS3212
Ultra Librarian 3D Model Ultra Librarian HD3SS3212 CAD Model

Description

The HD3SS3212 from Texas Instruments is a high-performance, bidirectional switch for USB 3.1 Gen 1 applications. This device is designed to enable USB 3.1 Gen 1 data and power switching capabilities, making it an ideal solution for a variety of consumer electronics, computing, and communication devices. With its support for data rates up to 5 Gbps, the HD3SS3212 ensures fast and reliable data transfer for a superior user experience.

HD3SS3212 USB 3.1 Gen 1 Switch

Key Features

  • Supports USB 3.1 Gen 1 data rates up to 5 Gbps
  • Low on-resistance (RON) for signal lines
  • Compliant with USB 3.1 Gen 1 and backward compatible with USB 2.0
  • Supports SuperSpeed (SS), High Speed (HS), and Full Speed (FS) data rates
  • Integrated VBUS detection to enable USB Type-C connection orientation detection

Applications

  • Notebooks, desktops, and docking stations
  • Smartphones, tablets, and other portable devices
  • USB hubs, peripherals, and monitors
  • Industrial applications and test equipment

The HD3SS3212 features low on-resistance for the signal lines, minimizing signal attenuation and preserving signal integrity across connections. Its design complies with the latest USB 3.1 Gen 1 standards, but it remains backward compatible with USB 2.0, ensuring broad device compatibility.

In addition to its high-speed data transfer capabilities, the HD3SS3212 integrates VBUS detection to facilitate USB Type-C connection orientation detection, which is increasingly important in the new wave of USB Type-C devices. This feature simplifies the design and enhances the user experience by ensuring the correct orientation of the plug every time.

Whether you're designing the next generation of notebooks, smartphones, or USB peripherals, the HD3SS3212 offers a flexible and efficient solution for managing USB 3.1 Gen 1 data and power delivery with the reliability and performance expected from Texas Instruments.

You May Also Be Interested in

Botron Company Inc.
B1635 BROWN CONDUCTIVE GRID TAPE
Lowest to $1.2051
Desco
DESICCANT PAK CASE 450
Lowest to $0.6722
Hirose Electric Co Ltd
CONN SC ATTENUATOR 20DB 250MW
Need more? Email Us
Advantech Corp
SWITCH SL set USA
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 3"
Lowest to $14.5523
Desco
BAG SHLD MET-IN ZIP 12X16
Need more? Email Us
Johanson Technology Inc.
BROADBAND SINGLE LAYER CAP KIT
Lowest to $16.2058
Botron Company Inc.
B1603 WHITE ESD SAFE MANUAL TAPE
Need more? Email Us
Keystone Electronics
PC TEST POINT MULTIPURPOSE WHITE
Lowest to $0.3305

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7999 $52.1991
22+ $4.7589 $104.6958
33+ $4.6101 $152.1333
45+ $4.4614 $200.7630
58+ $4.3127 $250.1366
78+ $3.8666 $301.5948
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42,800 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess