EN
  • EN
  • DE
  • IT

HD3SS460RNHT

Part No HD3SS460RNHT
Manufacturer Texas Instruments
Catalog Interface - Analog Switches - Special Purpose
Description IC MUX/DEMUX 4CH TYPE C2 30WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Status Active
Applications USB
Number of Channels 1
Max On Resistance 14 Ohm
Single Supply Voltage (V+) 3 V to 3.6 V
-3db Bandwidth 5.4GHz
Features Bi-Directional
Temperature Range - Operating 0°C to 70°C (TA)
Win Source Part Number 1042886-HD3SS460RNHT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HD3SS460RNHT CAD Model

Description

Introducing the HD3SS460RNHT USB Type-C and Power Delivery Switch by Texas Instruments

The HD3SS460RNHT is a high-performance, versatile switch designed by Texas Instruments (TI), specifically engineered to cater to the needs of the rapidly evolving USB Type-C and Power Delivery (PD) technologies. This switch is an essential component for any modern electronic device that requires seamless and efficient switching between high-speed data and high-power charging through a USB Type-C interface.

Key Features

  • USB Type-C and PD Compatibility: The HD3SS460RNHT is fully compliant with the USB Type-C and USB Power Delivery 2.0 and 3.0 standards, ensuring broad compatibility with a variety of devices and chargers.
  • High-Speed Data Transfer: This switch supports SuperSpeed USB 10 Gbps (USB 3.1 Gen 2) data rates, making it ideal for applications that require fast data transfer, such as external hard drives, high-resolution monitors, and advanced docking stations.
  • Alternate Mode Functionality: The device allows for Alternate Mode video applications, transporting DisplayPort signals through the USB Type-C connector for video-enabled USB Type-C devices.
  • Robust Design: The HD3SS460RNHT is built to withstand electrostatic discharge (ESD) events, with integrated protection circuits that safeguard the device from the common electrical stresses found in consumer electronic environments.

Applications

The versatility of the HD3SS460RNHT makes it suitable for a wide range of applications, including but not limited to:

  • USB Type-C enabled laptops and desktops
  • Docking stations and hubs
  • Monitors and display interfaces with USB Type-C connectivity
  • USB Type-C flash drives and external storage devices
  • Smartphones and tablets with USB Type-C ports

Quality and Reliability

As with all Texas Instruments products, the HD3SS460RNHT is manufactured to the highest quality standards, ensuring reliability and performance. TI's commitment to excellence means that customers can trust this switch to provide consistent operation over the lifespan of their devices.

Overall, the HD3SS460RNHT from Texas Instruments represents a cutting-edge solution for USB Type-C and Power Delivery switching, combining high-speed data transfer capabilities with robust power handling in a single, compact package. Whether it's for personal electronics or commercial devices, this switch is designed to facilitate the next generation of USB connectivity.

You May Also Be Interested in

Texas Instruments
LMH6572 TRIPLE 2:1 VIDEO MULTIPL
Lowest to $11.4090
Texas Instruments
IC LVDS DUAL BUFFER 54WQFN
Lowest to $32.0462
Vishay
IC AMP/VIDEO/MUX LP 2CH 28DIP
Lowest to $8.2687
Maxim Integrated
AUDIO CLICKLESS SWITCH
Lowest to $6.1860
ON Semiconductor
2:1 MIPI D-PHY(2.5GBPS) 4-DATA L / MIPI Switch IC 4 Channel 36-WLCSP (2.43x2.43)
Lowest to $1.6750
Maxim Integrated
IC VIDEO SW QUAD RF N/O 16-SOIC / Switch IC Channel
Need more? Email Us
Maxim Integrated
IC / Switch IC Channel
Lowest to $3.6144
NXP / Nexperia
IC MUX/DEMUX SWITCH CHIP 24HVQFN
Lowest to $2.5296
Maxim Integrated
MAX9177 LVDS-TO-LVDS 2:1 MUX / LVDS Switch IC 1 Channel 10-uMAX
Lowest to $6.5194

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6381 $57.3335
75+ $1.5345 $115.0875
115+ $1.4827 $170.5105
165+ $1.3789 $227.5185
215+ $1.3271 $285.3265
265+ $1.2753 $337.9545
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,022 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess