EN
  • EN
  • DE
  • IT

INA163UA

Part No INA163UA
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP INSTR 800KHZ 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Amplifier Type Instrumentation
Number of Circuits 1
Slew Rate 15 V/μs
-3db Bandwidth 800kHz
Current - Input Bias 2μA
Voltage - Input Offset 50μV
Operating Supply Current 10mA
Channel Output Current 60mA
Supply Voltage - Operating ±4.5 V to 18 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 082525-INA163UA
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Signal Processing, Industrial, Sensing & Instrumentation, Medical
Ultra Librarian 3D Model Ultra Librarian INA163UA CAD Model

Description

The INA163UA from Texas Instruments is a high-performance, precision instrumentation amplifier.

  • Gain Bandwidth: 1.6MHz.
  • Slew Rate: 2.5V/us.
  • Supply Range: ±2.25V to ±18V.
  • Input Bias Current: 25nA.
  • Offset Voltage: 250uV.
  • Offset Drift: 2uV/°C.
  • Operating Temperature: -40°C to +85°C.
  • Package: compact, 14-pin SOIC.
  • Gain Settings: 1 to 1000.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP JFET 1 CIRCUIT TO99
Lowest to $104.4211
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
Lowest to $2.6877
Texas Instruments
EXCALIBUR LOW-NOISE HIGH-SPEED PRECISION OPERATIONAL AMPLIFIERS | IC OPAMP GP 1 CIRCUIT 8SOIC
Lowest to $6.2149
Texas Instruments
IC OPAMP GP 3MHZ 8TSSOP
Lowest to $0.1878
Diodes Incorporated
IC CMOS 1 CIRCUIT 8SO
Lowest to $0.3417
Renesas Electronics America
IC INST AMP 2 CIRCUIT 16QSOP
Need more? Email Us
Texas Instruments
Dual Low Power JFET Input Operational Amplifier | IC OPAMP JFET 2 CIRCUIT 8DIP
Need more? Email Us
Texas Instruments
LMC6064 Precision CMOS Quad Micropower Operational Amplifier | IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $5.5005
Texas Instruments
IC CURR SENSE 1 CIRCUIT 8VSSOP
Lowest to $3.8144

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.7404 $57.4040
21+ $5.3772 $112.9212
33+ $5.1956 $171.4548
47+ $4.8322 $227.1134
61+ $4.6506 $283.6866
76+ $4.4689 $339.6364
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess