EN
  • EN
  • DE

INA1650QPWRQ1

Part No INA1650QPWRQ1
Manufacturer Texas Instruments
Catalog Audio Special Purpose
Description IC AUDIO RECEIVER 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Audio Audio Receiver Channel 14-TSSOP
Manufacturer Texas Instruments
Series Automotive, AEC-Q100, SoundPlus™
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 14-TSSOP (0.173", 4.40mm Width)
Case / Package 14-TSSOP
Family Name INA1650
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-47530-6, INA1650QPWRQ1-ND, 296-47530-2, 296-47530-1
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 921172-INA1650QPWRQ1
Ultra Librarian 3D Model Ultra Librarian INA1650QPWRQ1 CAD Model

Description

Product Overview: INA1650QPWRQ1

The INA1650QPWRQ1 is a high-performance, automotive-grade audio differential line receiver designed by Texas Instruments to meet the rigorous standards of the automotive industry. This device is specifically engineered to provide excellent audio performance in systems that require noise immunity and high common-mode rejection in a wide range of temperatures and harsh environments.

Key Features

  • High Common-Mode Rejection Ratio (CMRR): With a CMRR of 91 dB at 1 kHz, the INA1650QPWRQ1 is capable of minimizing noise and interference, ensuring clear audio signal transmission even in the presence of common-mode noise sources such as electromagnetic interference (EMI).
  • Wide Operating Temperature Range: Designed for automotive applications, it operates reliably over a wide temperature range from -40°C to +125°C, making it suitable for use in various in-vehicle environments.
  • Low Distortion: The INA1650QPWRQ1 boasts a low total harmonic distortion plus noise (THD+N) of 0.0007%, providing high-fidelity audio signal amplification.
  • Flexible Power Supply: This device supports a wide single-ended or split power supply range from ±2.25V to ±18V, accommodating a variety of audio systems and applications.

Applications

The INA1650QPWRQ1 is ideal for a range of applications within the automotive sector, such as infotainment systems, navigation units, and audio amplifiers. Its robust design also makes it suitable for other noise-sensitive audio applications in industrial and consumer electronics that require high-quality signal conditioning.

Package and Quality

Available in a 16-pin TSSOP (Thin Shrink Small Outline Package), the INA1650QPWRQ1 is designed for surface mount technology (SMT), facilitating efficient assembly in high-volume production. It is AEC-Q100 qualified, adhering to stringent automotive quality standards, ensuring reliability and performance consistency.

Conclusion

The INA1650QPWRQ1 from Texas Instruments represents a blend of high audio performance, robust design, and automotive-grade reliability. It is a compelling choice for designers looking to enhance the audio experience in vehicles, while also ensuring resilience to environmental challenges and system noise.

You May Also Be Interested in

Renesas Electronics America
2-CHANNEL ELECTRONIC VOLUME / Audio Channel
Need more? Email Us
Analog Devices Inc.
IC AUDIO CODEC PROCESSOR 80-LQFP
Need more? Email Us
Asahi Kasei Microsystems
IC AUD PROCESSOR ADC/DAC 48LQFP / Audio Channel
Need more? Email Us
NXP / Nexperia
Audio Audio Tone Processor 2 Channel 32-SO
Need more? Email Us
Rohm Semiconductor
IC SIGNAL PROCESSOR 24-SSOP
Need more? Email Us
Rohm Semiconductor
IC LSI AUDIO INTERFACE VQFN / Audio Channel
Lowest to $1.7960
Cirrus Logic Inc.
CS4226 - SURROUND SOUND CODEC
Need more? Email Us
Renesas Electronics America
2-CH ELECTRONIC VOLUME BALANCE / Audio Channel
Need more? Email Us
CML Microcircuits
IC AUDIO SIGNAL PROCESSR 28TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7376 $52.3264
33+ $3.0667 $101.2011
51+ $2.9709 $151.5159
70+ $2.8750 $201.2500
90+ $2.7792 $250.1280
121+ $2.4917 $301.4957
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 62,265 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess